L-com, Inc. 1.75" Panel, 16 BNC Adapters Grounded PR175B16GBLK

Description
This 1U feed thru rack panels features 16 grounded 50 Ohm BNC female adaptors. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Industry standard 1U panel height will fit most rack panels Offered with 50 Ohm BNC feed-thrus to address your data applications. Insulated BNC feed-thru design addresses ground loop problems Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Heavy gauge steel and black powdercoating provides durability Application MDF/IDF Network installation Cable management Premise Wiring
Description
This 1U feed thru rack panels features 16 grounded 50 Ohm BNC female adaptors. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Industry standard 1U panel height will fit most rack panels Offered with 50 Ohm BNC feed-thrus to address your data applications. Insulated BNC feed-thru design addresses ground loop problems Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Heavy gauge steel and black powdercoating provides durability Application MDF/IDF Network installation Cable management Premise Wiring

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" Panel, 16 BNC Adapters Grounded
PR175B16GBLK
1.75" Panel, 16 BNC Adapters Grounded PR175B16GBLK
This 1U feed thru rack panels features 16 grounded 50 Ohm BNC female adaptors. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Industry standard 1U panel height will fit most rack panels Offered with 50 Ohm BNC feed-thrus to address your data applications. Insulated BNC feed-thru design addresses ground loop problems Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Heavy gauge steel and black powdercoating provides durability Application MDF/IDF Network installation Cable management Premise Wiring

This 1U feed thru rack panels features 16 grounded 50 Ohm BNC female adaptors. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Industry standard 1U panel height will fit most rack panels
  • Offered with 50 Ohm BNC feed-thrus to address your data applications. Insulated BNC feed-thru design addresses ground loop problems
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Heavy gauge steel and black powdercoating provides durability

Application

  • MDF/IDF
  • Network installation
  • Cable management
  • Premise Wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175B16GBLK
Product Name 1.75" Panel, 16 BNC Adapters Grounded
Port Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2836207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Fiber Sub Panel Unloaded, ST Simplex 8 Couplers Black - FSP-ST8-0-BNK - L-com, Inc.
Specs
Port Type ST Connector
Ports 8
Cable Specifications Fiber Optic Cable
View Details
2 suppliers