L-com, Inc. Fiber Sub Panel Unloaded, ST Simplex 8 Couplers Black FSP-ST8-0-BNK

Description
The L-com FSP-ST8-0-BNK is an unloaded fiber sub-panel with openings for 8 simplex ST couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-ST8-0-BNK features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Unloaded fiber sub-panel 8 openings for ST simplex couplers Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications
Description
The L-com FSP-ST8-0-BNK is an unloaded fiber sub-panel with openings for 8 simplex ST couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-ST8-0-BNK features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Unloaded fiber sub-panel 8 openings for ST simplex couplers Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel Unloaded, ST Simplex 8 Couplers Black - FSP-ST8-0-BNK - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel Unloaded, ST Simplex 8 Couplers Black
FSP-ST8-0-BNK
Fiber Sub Panel Unloaded, ST Simplex 8 Couplers Black FSP-ST8-0-BNK
The L-com FSP-ST8-0-BNK is an unloaded fiber sub-panel with openings for 8 simplex ST couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-ST8-0-BNK features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Unloaded fiber sub-panel 8 openings for ST simplex couplers Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

The L-com FSP-ST8-0-BNK is an unloaded fiber sub-panel with openings for 8 simplex ST couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-ST8-0-BNK features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today!

Features

  • Unloaded fiber sub-panel
  • 8 openings for ST simplex couplers
  • Cold rolled steel construction
  • 5.1" x 1.1" LGX footprint
  • Snap on mounting for fast and easy installation

Application

  • Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures
  • Fiber optic network infrastructure
  • Fiber optic installers
  • FTTx applications
Supplier's Site
Fiber Sub Panel Unloaded,st Simplex 8 Couplers Bla L-Com - 23AK3232 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Sub Panel Unloaded,st Simplex 8 Couplers Bla L-Com
23AK3232
Fiber Sub Panel Unloaded,st Simplex 8 Couplers Bla L-Com 23AK3232
FIBER SUB PANEL UNLOADED,ST SIMPLEX 8 COUPLERS BLA

FIBER SUB PANEL UNLOADED,ST SIMPLEX 8 COUPLERS BLA

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSP-ST8-0-BNK 23AK3232
Product Name Fiber Sub Panel Unloaded, ST Simplex 8 Couplers Black Fiber Sub Panel Unloaded,st Simplex 8 Couplers Bla L-Com
Port Type ST Connector ST Connector
Unlock Full Specs
to access all available technical data

Similar Products