L-com, Inc. 1.75" Panel, 16 BNC Adapters Insulated PR175B16BLK

Description
This 1U feed thru rack panels features 16 insulated 50 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Industry standard 1U panel height will fit most rack panels Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Heavy gauge steel and black powdercoating provides durability Offered with 50 Ohm BNC feed-thrus to address your data transmission applications. Insulated BNC feed-thru design addresses ground loop problems Application Network installation Cable management MDF/IDF Premise Wiring
Datasheet
Description
This 1U feed thru rack panels features 16 insulated 50 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Industry standard 1U panel height will fit most rack panels Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Heavy gauge steel and black powdercoating provides durability Offered with 50 Ohm BNC feed-thrus to address your data transmission applications. Insulated BNC feed-thru design addresses ground loop problems Application Network installation Cable management MDF/IDF Premise Wiring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" Panel, 16 BNC Adapters Insulated
PR175B16BLK
1.75" Panel, 16 BNC Adapters Insulated PR175B16BLK
This 1U feed thru rack panels features 16 insulated 50 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Industry standard 1U panel height will fit most rack panels Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Heavy gauge steel and black powdercoating provides durability Offered with 50 Ohm BNC feed-thrus to address your data transmission applications. Insulated BNC feed-thru design addresses ground loop problems Application Network installation Cable management MDF/IDF Premise Wiring

This 1U feed thru rack panels features 16 insulated 50 Ohm BNC female adaptors with non conductive mounting surfaces for isolation from the rack panel. A typical application for a 50 Ohm BNC is data transmission. Panels are made from 16 gauge cold rolled steel and finished with a durable black powder coat.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Industry standard 1U panel height will fit most rack panels
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Heavy gauge steel and black powdercoating provides durability
  • Offered with 50 Ohm BNC feed-thrus to address your data transmission applications. Insulated BNC feed-thru design addresses ground loop problems

Application

  • Network installation
  • Cable management
  • MDF/IDF
  • Premise Wiring
Supplier's Site
Connector, Bnc Patch Panel, 16Port, 1U; Connector Type L-Com - 90M0857 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc Patch Panel, 16Port, 1U; Connector Type L-Com
90M0857
Connector, Bnc Patch Panel, 16Port, 1U; Connector Type L-Com 90M0857
CONNECTOR, BNC PATCH PANEL, 16PORT, 1U; Connector Type:BNC Patch Panel; Product Range:-; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

CONNECTOR, BNC PATCH PANEL, 16PORT, 1U; Connector Type:BNC Patch Panel; Product Range:-; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175B16BLK 90M0857
Product Name 1.75" Panel, 16 BNC Adapters Insulated Connector, Bnc Patch Panel, 16Port, 1U; Connector Type L-Com
Port Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products