L-com, Inc. 1.75" x 19" Panel (Black), 16 - ¼" Audio Jacks (Solder Type) PR1751-4AV-16

Description
These ¼" stereo style Rack Panels are set up for connecting multiple instruments, back up circuits, and audio gear. It aids in cable management and keeping the installations clean and orderly when your schedule demands rapid set ups. There are several versions to choose from including a 1U 16-port Rack Panel and 2U 32-port Rack Panel. Pick the Rack Panel that best meets your application. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Industry standard 1U and 2U panel heights will fit most rack panels Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Numerical legend below each port allows for quick ID of the audio jacks Used to connect 1/4" plugs for audio applications Application MIC and Instrument Cable Patching Music Studio
Description
These ¼" stereo style Rack Panels are set up for connecting multiple instruments, back up circuits, and audio gear. It aids in cable management and keeping the installations clean and orderly when your schedule demands rapid set ups. There are several versions to choose from including a 1U 16-port Rack Panel and 2U 32-port Rack Panel. Pick the Rack Panel that best meets your application. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Industry standard 1U and 2U panel heights will fit most rack panels Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Numerical legend below each port allows for quick ID of the audio jacks Used to connect 1/4" plugs for audio applications Application MIC and Instrument Cable Patching Music Studio

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" x 19" Panel (Black), 16 - ¼" Audio Jacks (Solder Type)
PR1751-4AV-16
1.75" x 19" Panel (Black), 16 - ¼" Audio Jacks (Solder Type) PR1751-4AV-16
These ¼" stereo style Rack Panels are set up for connecting multiple instruments, back up circuits, and audio gear. It aids in cable management and keeping the installations clean and orderly when your schedule demands rapid set ups. There are several versions to choose from including a 1U 16-port Rack Panel and 2U 32-port Rack Panel. Pick the Rack Panel that best meets your application. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Industry standard 1U and 2U panel heights will fit most rack panels Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Numerical legend below each port allows for quick ID of the audio jacks Used to connect 1/4" plugs for audio applications Application MIC and Instrument Cable Patching Music Studio

These ¼" stereo style Rack Panels are set up for connecting multiple instruments, back up circuits, and audio gear. It aids in cable management and keeping the installations clean and orderly when your schedule demands rapid set ups. There are several versions to choose from including a 1U 16-port Rack Panel and 2U 32-port Rack Panel. Pick the Rack Panel that best meets your application.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Heavy gauge steel and black powder coating provides durability
  • Industry standard 1U and 2U panel heights will fit most rack panels
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Numerical legend below each port allows for quick ID of the audio jacks
  • Used to connect 1/4" plugs for audio applications

Application

  • MIC and Instrument Cable Patching
  • Music Studio
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR1751-4AV-16
Product Name 1.75" x 19" Panel (Black), 16 - ¼" Audio Jacks (Solder Type)
Port Type Audio Plugs and Jacks
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Patch panels - FL-PP-RJ45/RJ45 - 2901646 -  - PHOENIX CONTACT USA
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details
1.75
Specs
Ports 16
Height in U 1
Cable Specifications Category 5/5E
View Details