L-com, Inc. 1.75"x19" (1U) 24 Port Right Angle Category 6 Shielded Feed-Thru Coupler panel with Cable Manager PR175-SR6-24-CM

Description
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Right Angle Shielded Category 6 Keystone style couplers installed. The PR175-SR6-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking 19" x 1.75" (1U) Rack panel with 24 Right Angle Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application Gigabit Ethernet Data center management LAN aggregation
Datasheet
Description
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Right Angle Shielded Category 6 Keystone style couplers installed. The PR175-SR6-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking 19" x 1.75" (1U) Rack panel with 24 Right Angle Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application Gigabit Ethernet Data center management LAN aggregation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 24 Port Right Angle Category 6 Shielded Feed-Thru Coupler panel with Cable Manager
PR175-SR6-24-CM
1.75"x19" (1U) 24 Port Right Angle Category 6 Shielded Feed-Thru Coupler panel with Cable Manager PR175-SR6-24-CM
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Right Angle Shielded Category 6 Keystone style couplers installed. The PR175-SR6-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking 19" x 1.75" (1U) Rack panel with 24 Right Angle Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application Gigabit Ethernet Data center management LAN aggregation

L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Right Angle Shielded Category 6 Keystone style couplers installed. The PR175-SR6-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • Comes with user installed rear cable management bracket kit
  • Silk screened port numbers simplify cable organization and tracking
  • 19" x 1.75" (1U) Rack panel with 24 Right Angle Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability

Application

  • Gigabit Ethernet
  • Data center management
  • LAN aggregation
Supplier's Site
1.75x19 (1U) 24 Port Right Angle Category 6 Shielded Feed-Thru Coupler Panel With Cable Manager Rohs Compliant L-Com - 29AH3109 - Newark, An Avnet Company
Chicago, IL, United States
1.75x19 (1U) 24 Port Right Angle Category 6 Shielded Feed-Thru Coupler Panel With Cable Manager Rohs Compliant L-Com
29AH3109
1.75x19 (1U) 24 Port Right Angle Category 6 Shielded Feed-Thru Coupler Panel With Cable Manager Rohs Compliant L-Com 29AH3109
1.75"X19" (1U) 24 PORT RIGHT ANGLE CATEGORY 6 SHIELDED FEED-THRU COUPLER PANEL WITH CABLE MANAGER ROHS COMPLIANT: YES

1.75"X19" (1U) 24 PORT RIGHT ANGLE CATEGORY 6 SHIELDED FEED-THRU COUPLER PANEL WITH CABLE MANAGER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175-SR6-24-CM 29AH3109
Product Name 1.75"x19" (1U) 24 Port Right Angle Category 6 Shielded Feed-Thru Coupler panel with Cable Manager 1.75x19 (1U) 24 Port Right Angle Category 6 Shielded Feed-Thru Coupler Panel With Cable Manager Rohs Compliant L-Com
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details
CCTV Patch Panel - H16P-RJ45 - Gem Electronics
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details