L-com, Inc. 1.75"x19" (1U) 24 Port Category 6a Feed-Thru Coupler panel with Cable Manager PR175-C6A-24-CM

Description
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 6a Keystone style couplers installed. The PR175-C6A-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 1.75" (1U) Rack panel with 24 Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application 802.3/802.3u LAN aggregation Data center management
Datasheet
Description
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 6a Keystone style couplers installed. The PR175-C6A-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 1.75" (1U) Rack panel with 24 Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application 802.3/802.3u LAN aggregation Data center management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 24 Port Category 6a Feed-Thru Coupler panel with Cable Manager
PR175-C6A-24-CM
1.75"x19" (1U) 24 Port Category 6a Feed-Thru Coupler panel with Cable Manager PR175-C6A-24-CM
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 6a Keystone style couplers installed. The PR175-C6A-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 1.75" (1U) Rack panel with 24 Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application 802.3/802.3u LAN aggregation Data center management

L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 6a Keystone style couplers installed. The PR175-C6A-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • 19" x 1.75" (1U) Rack panel with 24 Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Comes with user installed rear cable management bracket kit
  • Silk screened port numbers simplify cable organization and tracking

Application

  • 802.3/802.3u
  • LAN aggregation
  • Data center management
Supplier's Site
Patch Panel, Rj45, 24Port, Cat6A, 1U; Connector Type L-Com - 51AH5614 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 24Port, Cat6A, 1U; Connector Type L-Com
51AH5614
Patch Panel, Rj45, 24Port, Cat6A, 1U; Connector Type L-Com 51AH5614
PATCH PANEL, RJ45, 24PORT, CAT6A, 1U; Connector Type:RJ45; No. of Ports:24Ports; LAN Category:Cat6a; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, RJ45, 24PORT, CAT6A, 1U; Connector Type:RJ45; No. of Ports:24Ports; LAN Category:Cat6a; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175-C6A-24-CM 51AH5614
Product Name 1.75"x19" (1U) 24 Port Category 6a Feed-Thru Coupler panel with Cable Manager Patch Panel, Rj45, 24Port, Cat6A, 1U; Connector Type L-Com
Ports 24 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 6
View Details
32-Port RJ45/SCSI-5 Patch Panel System - Model 9510 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Permanent Contacts Other Connections; 68-pin SCSI-5
Ports 32
View Details