L-com, Inc. 1.75"x19" (1U) 24 Port Category 6 Feed-Thru Coupler panel with Cable Manager PR175-C6-24-CM

Description
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 6 Keystone style couplers installed. The PR175-C6-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit 19" x 1.75" (1U) Rack panel with 24 Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Gigabit Ethernet LAN aggregation Data center management
Datasheet
Description
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 6 Keystone style couplers installed. The PR175-C6-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit 19" x 1.75" (1U) Rack panel with 24 Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Gigabit Ethernet LAN aggregation Data center management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 24 Port Category 6 Feed-Thru Coupler panel with Cable Manager
PR175-C6-24-CM
1.75"x19" (1U) 24 Port Category 6 Feed-Thru Coupler panel with Cable Manager PR175-C6-24-CM
L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 6 Keystone style couplers installed. The PR175-C6-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit 19" x 1.75" (1U) Rack panel with 24 Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Gigabit Ethernet LAN aggregation Data center management

L-com now offers a compact 1U (1.75") Rack Height Panel that comes with 24 Category 6 Keystone style couplers installed. The PR175-C6-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • Comes with user installed rear cable management bracket kit
  • 19" x 1.75" (1U) Rack panel with 24 Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking

Application

  • Gigabit Ethernet
  • LAN aggregation
  • Data center management
Supplier's Site
Patch Panel, Rj45, 24Port, Cat6, 1U; Connector Type L-Com - 51AH5612 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 24Port, Cat6, 1U; Connector Type L-Com
51AH5612
Patch Panel, Rj45, 24Port, Cat6, 1U; Connector Type L-Com 51AH5612
PATCH PANEL, RJ45, 24PORT, CAT6, 1U; Connector Type:RJ45; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, RJ45, 24PORT, CAT6, 1U; Connector Type:RJ45; No. of Ports:24Ports; LAN Category:Cat6; Rack U Height:1U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175-C6-24-CM 51AH5612
Product Name 1.75"x19" (1U) 24 Port Category 6 Feed-Thru Coupler panel with Cable Manager Patch Panel, Rj45, 24Port, Cat6, 1U; Connector Type L-Com
Ports 24 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Fiberframe Patch Panel -  - HUBER+SUHNER AG
Specs
Ports 48
View Details