L-com, Inc. Planet 802.3af Power over Ethernet Injector POE-PT151

Description
The POE-PT151 is an IEEE 802.3af Power over Ethernet Injector that provides DC 48V over Ethernet cables. The POE-151 IEEE 802.3af Power over Ethernet Injector inserts DC voltage into Cat.5 cable, allowing the cable between the Injector (POE-PT151) and Splitter (POE-PT151S or POE-PT152S) to transfer data and power simultaneously. The maximum distance between the Injector and Splitter is 100 meters. With POE-151 being installed, it combines the Ethernet digital data with power over the twisted pair cables as an IEEE 802.3af Power over Ethernet Injector. And the IEEE 802.3af Power over Ethernet splitter will split the digital data and the power into two outputs. With IEEE 802.3af Power over Ethernet devices being installed, the system administrator only has to use a single RJ-45 Ethernet cable to carry both power and data to each device. Besides, when used with the POE-PT151S or POE-PT152S, the POE-PT151 can offer the benefits of cost saving, easy networking planning and higher reliability. What’s more, upon any IEEE 802.3af devices being installed, the POE-PT151 or together with POE-PT151S/POE-PT152 S can make the connection while migrating or splitting the power and the Ethernet digital packets, such as connecting the POE-PT151 to an IEEE 802.3af complied device, AP or IP phone. Features Complies with IEEE 802.3af Power over Ethernet, IEEE 802.3/802.3u Plug and play installation saves time and money Used to provide power and data over Cat5 cabling to 802.3af POE capable devices Auto-detects POE IEEE 802.3af equipment, protecting devices from damage EMI standards complies with FCC, CE class B Application 802.3af IP Phones PoE WLAN
Description
The POE-PT151 is an IEEE 802.3af Power over Ethernet Injector that provides DC 48V over Ethernet cables. The POE-151 IEEE 802.3af Power over Ethernet Injector inserts DC voltage into Cat.5 cable, allowing the cable between the Injector (POE-PT151) and Splitter (POE-PT151S or POE-PT152S) to transfer data and power simultaneously. The maximum distance between the Injector and Splitter is 100 meters. With POE-151 being installed, it combines the Ethernet digital data with power over the twisted pair cables as an IEEE 802.3af Power over Ethernet Injector. And the IEEE 802.3af Power over Ethernet splitter will split the digital data and the power into two outputs. With IEEE 802.3af Power over Ethernet devices being installed, the system administrator only has to use a single RJ-45 Ethernet cable to carry both power and data to each device. Besides, when used with the POE-PT151S or POE-PT152S, the POE-PT151 can offer the benefits of cost saving, easy networking planning and higher reliability. What’s more, upon any IEEE 802.3af devices being installed, the POE-PT151 or together with POE-PT151S/POE-PT152 S can make the connection while migrating or splitting the power and the Ethernet digital packets, such as connecting the POE-PT151 to an IEEE 802.3af complied device, AP or IP phone. Features Complies with IEEE 802.3af Power over Ethernet, IEEE 802.3/802.3u Plug and play installation saves time and money Used to provide power and data over Cat5 cabling to 802.3af POE capable devices Auto-detects POE IEEE 802.3af equipment, protecting devices from damage EMI standards complies with FCC, CE class B Application 802.3af IP Phones PoE WLAN

Suppliers

Company
Product
Description
Supplier Links
Planet 802.3af Power over Ethernet Injector - POE-PT151 - L-com, Inc.
North Andover, MA, United States
Planet 802.3af Power over Ethernet Injector
POE-PT151
Planet 802.3af Power over Ethernet Injector POE-PT151
The POE-PT151 is an IEEE 802.3af Power over Ethernet Injector that provides DC 48V over Ethernet cables. The POE-151 IEEE 802.3af Power over Ethernet Injector inserts DC voltage into Cat.5 cable, allowing the cable between the Injector (POE-PT151) and Splitter (POE-PT151S or POE-PT152S) to transfer data and power simultaneously. The maximum distance between the Injector and Splitter is 100 meters. With POE-151 being installed, it combines the Ethernet digital data with power over the twisted pair cables as an IEEE 802.3af Power over Ethernet Injector. And the IEEE 802.3af Power over Ethernet splitter will split the digital data and the power into two outputs. With IEEE 802.3af Power over Ethernet devices being installed, the system administrator only has to use a single RJ-45 Ethernet cable to carry both power and data to each device. Besides, when used with the POE-PT151S or POE-PT152S, the POE-PT151 can offer the benefits of cost saving, easy networking planning and higher reliability. What’s more, upon any IEEE 802.3af devices being installed, the POE-PT151 or together with POE-PT151S/POE-PT152 S can make the connection while migrating or splitting the power and the Ethernet digital packets, such as connecting the POE-PT151 to an IEEE 802.3af complied device, AP or IP phone. Features Complies with IEEE 802.3af Power over Ethernet, IEEE 802.3/802.3u Plug and play installation saves time and money Used to provide power and data over Cat5 cabling to 802.3af POE capable devices Auto-detects POE IEEE 802.3af equipment, protecting devices from damage EMI standards complies with FCC, CE class B Application 802.3af IP Phones PoE WLAN

The POE-PT151 is an IEEE 802.3af Power over Ethernet Injector that provides DC 48V over Ethernet cables. The POE-151 IEEE 802.3af Power over Ethernet Injector inserts DC voltage into Cat.5 cable, allowing the cable between the Injector (POE-PT151) and Splitter (POE-PT151S or POE-PT152S) to transfer data and power simultaneously. The maximum distance between the Injector and Splitter is 100 meters. With POE-151 being installed, it combines the Ethernet digital data with power over the twisted pair cables as an IEEE 802.3af Power over Ethernet Injector. And the IEEE 802.3af Power over Ethernet splitter will split the digital data and the power into two outputs.
With IEEE 802.3af Power over Ethernet devices being installed, the system administrator only has to use a single RJ-45 Ethernet cable to carry both power and data to each device. Besides, when used with the POE-PT151S or POE-PT152S, the POE-PT151 can offer the benefits of cost saving, easy networking planning and higher reliability. What’s more, upon any IEEE 802.3af devices being installed, the POE-PT151 or together with POE-PT151S/POE-PT152S can make the connection while migrating or splitting the power and the Ethernet digital packets, such as connecting the POE-PT151 to an IEEE 802.3af complied device, AP or IP phone.

Features

  • Complies with IEEE 802.3af Power over Ethernet, IEEE 802.3/802.3u
  • Plug and play installation saves time and money
  • Used to provide power and data over Cat5 cabling to 802.3af POE capable devices
  • Auto-detects POE IEEE 802.3af equipment, protecting devices from damage
  • EMI standards complies with FCC, CE class B

Application

  • 802.3af
  • IP Phones
  • PoE
  • WLAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number POE-PT151
Product Name Planet 802.3af Power over Ethernet Injector
Unlock Full Specs
to access all available technical data

Similar Products

PoE Injectors - 522537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
View Details
Industrial PoE++ Injectors - IPI-432P-60-I - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details
Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details