L-com, Inc. Plexiglass Front Door For 24U Racks PFD-24

Description
Middle Atlantic's Universal Front Door options for the WRK series rack enclosures offer an easy method for securing valuable equipment. The locking, lightly smoked Plexiglas door adds a higher level of security by locking valuable equipment while still allowing you to see status lights and displays. Doors can be set up for either right or left opening direction. All doors are finished with a black textured powder coat and can be drop shipped directly to your jobsite. Features Built in lock provides security for valuable equipment Doors can be set up for either right or left opening direction for a custom fit in any application Drop ship directly to your jobsite for fast delivery Plexiglas Front Door for Middle Atlantic's WRK series rack enclosures Unique metal hinge allows for mounting and removal of door without removing equipment Application Data Centers MDF/IDF installations Network Infrastructure LAN aggregation
Description
Middle Atlantic's Universal Front Door options for the WRK series rack enclosures offer an easy method for securing valuable equipment. The locking, lightly smoked Plexiglas door adds a higher level of security by locking valuable equipment while still allowing you to see status lights and displays. Doors can be set up for either right or left opening direction. All doors are finished with a black textured powder coat and can be drop shipped directly to your jobsite. Features Built in lock provides security for valuable equipment Doors can be set up for either right or left opening direction for a custom fit in any application Drop ship directly to your jobsite for fast delivery Plexiglas Front Door for Middle Atlantic's WRK series rack enclosures Unique metal hinge allows for mounting and removal of door without removing equipment Application Data Centers MDF/IDF installations Network Infrastructure LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
Plexiglass Front Door For 24U Racks - PFD-24 - L-com, Inc.
North Andover, MA, United States
Plexiglass Front Door For 24U Racks
PFD-24
Plexiglass Front Door For 24U Racks PFD-24
Middle Atlantic's Universal Front Door options for the WRK series rack enclosures offer an easy method for securing valuable equipment. The locking, lightly smoked Plexiglas door adds a higher level of security by locking valuable equipment while still allowing you to see status lights and displays. Doors can be set up for either right or left opening direction. All doors are finished with a black textured powder coat and can be drop shipped directly to your jobsite. Features Built in lock provides security for valuable equipment Doors can be set up for either right or left opening direction for a custom fit in any application Drop ship directly to your jobsite for fast delivery Plexiglas Front Door for Middle Atlantic's WRK series rack enclosures Unique metal hinge allows for mounting and removal of door without removing equipment Application Data Centers MDF/IDF installations Network Infrastructure LAN aggregation

Middle Atlantic's Universal Front Door options for the WRK series rack enclosures offer an easy method for securing valuable equipment. The locking, lightly smoked Plexiglas door adds a higher level of security by locking valuable equipment while still allowing you to see status lights and displays. Doors can be set up for either right or left opening direction. All doors are finished with a black textured powder coat and can be drop shipped directly to your jobsite.

Features

  • Built in lock provides security for valuable equipment
  • Doors can be set up for either right or left opening direction for a custom fit in any application
  • Drop ship directly to your jobsite for fast delivery
  • Plexiglas Front Door for Middle Atlantic's WRK series rack enclosures
  • Unique metal hinge allows for mounting and removal of door without removing equipment

Application

  • Data Centers
  • MDF/IDF installations
  • Network Infrastructure
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PFD-24
Product Name Plexiglass Front Door For 24U Racks
Height in U 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
12-Port Cat. 6 Unshielded Patch Panel - TC-P12C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6
View Details