L-com, Inc. Passive DWDM, Barrel-style OADM, 1 Ch 100 GHz, ITU Ch 27, 1.0m 900um buffer fiber leads PDW5A-01127-19NN

Description
The L-com PDW5A-01127-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01127-19NN features 1 channel (channel 27), with 100 GHz spacing. The L-com PDW5A-01127-19NN is a steel barrel-style filter with 36mm x 5.5mm round filter dimensions and 1.0m length fiber leads, with 900um buffered jackets. The PDW5A-01127-19NN design allows for -5 to 75C operating temperature and -40 to 85C storage temperature as well as operation in up to 95% relative humidity . The L-com PDW5A-01127-19NN is in stock and ready to ship. We require no MOQs (minimum order quantity). We will process and ship your order the same day. Features Passsive DWDM OADM 1 channel 100 GHz spacing steel barrel-style filter -5 to 75C operating temperature and -40 to 85C storage temperature operation in up to 95% relative humidity Application Single Mode Fiber Networking Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet
Description
The L-com PDW5A-01127-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01127-19NN features 1 channel (channel 27), with 100 GHz spacing. The L-com PDW5A-01127-19NN is a steel barrel-style filter with 36mm x 5.5mm round filter dimensions and 1.0m length fiber leads, with 900um buffered jackets. The PDW5A-01127-19NN design allows for -5 to 75C operating temperature and -40 to 85C storage temperature as well as operation in up to 95% relative humidity . The L-com PDW5A-01127-19NN is in stock and ready to ship. We require no MOQs (minimum order quantity). We will process and ship your order the same day. Features Passsive DWDM OADM 1 channel 100 GHz spacing steel barrel-style filter -5 to 75C operating temperature and -40 to 85C storage temperature operation in up to 95% relative humidity Application Single Mode Fiber Networking Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive DWDM, Barrel-style OADM, 1 Ch 100 GHz, ITU Ch 27, 1.0m 900um buffer fiber leads - PDW5A-01127-19NN - L-com, Inc.
North Andover, MA, United States
Passive DWDM, Barrel-style OADM, 1 Ch 100 GHz, ITU Ch 27, 1.0m 900um buffer fiber leads
PDW5A-01127-19NN
Passive DWDM, Barrel-style OADM, 1 Ch 100 GHz, ITU Ch 27, 1.0m 900um buffer fiber leads PDW5A-01127-19NN
The L-com PDW5A-01127-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01127-19NN features 1 channel (channel 27), with 100 GHz spacing. The L-com PDW5A-01127-19NN is a steel barrel-style filter with 36mm x 5.5mm round filter dimensions and 1.0m length fiber leads, with 900um buffered jackets. The PDW5A-01127-19NN design allows for -5 to 75C operating temperature and -40 to 85C storage temperature as well as operation in up to 95% relative humidity . The L-com PDW5A-01127-19NN is in stock and ready to ship. We require no MOQs (minimum order quantity). We will process and ship your order the same day. Features Passsive DWDM OADM 1 channel 100 GHz spacing steel barrel-style filter -5 to 75C operating temperature and -40 to 85C storage temperature operation in up to 95% relative humidity Application Single Mode Fiber Networking Metro transport Regional Distribution Outside Plant (OSP) Operation

The L-com PDW5A-01127-19NN is a passive DWDM OADM for use in outside plant (OSP) applications. The PDW5A-01127-19NN features 1 channel (channel 27), with 100 GHz spacing. The L-com PDW5A-01127-19NN is a steel barrel-style filter with 36mm x 5.5mm round filter dimensions and 1.0m length fiber leads, with 900um buffered jackets. The PDW5A-01127-19NN design allows for -5 to 75C operating temperature and -40 to 85C storage temperature as well as operation in up to 95% relative humidity . The L-com PDW5A-01127-19NN is in stock and ready to ship. We require no MOQs (minimum order quantity). We will process and ship your order the same day.

Features

  • Passsive DWDM OADM
  • 1 channel 100 GHz spacing
  • steel barrel-style filter
  • -5 to 75C operating temperature and -40 to 85C storage temperature
  • operation in up to 95% relative humidity

Application

  • Single Mode Fiber Networking
  • Metro transport
  • Regional Distribution
  • Outside Plant (OSP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number PDW5A-01127-19NN
Product Name Passive DWDM, Barrel-style OADM, 1 Ch 100 GHz, ITU Ch 27, 1.0m 900um buffer fiber leads
Multiplexer Type Dense Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 9951 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 980 nm / 1550 nm
View Details
SM 2x8Ch Compact CWDM -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type LC
View Details
Passive CWDM, Single LGX Mux/Demux, 4 Ch. w/ 20nm spacing, start ch 1550nm, LC/UPC w/ PASS&MON (1%) - PCW1C-04355-NN46 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Connector Type LC
WDM Bandwidth 20 nm (200 Å)
View Details