L-com, Inc. Passive CWDM, Rugged Cassette E (85x75x8.5mm) Demux, 4 Ch. 20nm 1270nm, 1.0m 900um buffer, Pass Port PCWED-04327-19N3

Description
The L-COM PCWED-04327-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWED-04327-19N3 is a 85x75x8.5mm field cassette filter with demux functionality. The L-COM PCWED-04327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWED-04327-19N3 has 4 channels: 1271, 1291, 1311, and 1331nm, starting with 1271nm and with 20nm spacing. The L-COM PCWED-04327-19N3 has 1 meter 900um buffer fiber leads. The PCWED-04327-19N3 is a single fiber filter for demuxing channels from a COM signal. The L-COM PCWED-04327-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Rugged Field Cassette (85x75x8.5mm) Single Fiber Demux 4 Channels Starting with channel 1271nm 1m 900um fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber Demux function Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet
Description
The L-COM PCWED-04327-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWED-04327-19N3 is a 85x75x8.5mm field cassette filter with demux functionality. The L-COM PCWED-04327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWED-04327-19N3 has 4 channels: 1271, 1291, 1311, and 1331nm, starting with 1271nm and with 20nm spacing. The L-COM PCWED-04327-19N3 has 1 meter 900um buffer fiber leads. The PCWED-04327-19N3 is a single fiber filter for demuxing channels from a COM signal. The L-COM PCWED-04327-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Rugged Field Cassette (85x75x8.5mm) Single Fiber Demux 4 Channels Starting with channel 1271nm 1m 900um fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber Demux function Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive CWDM, Rugged Cassette E (85x75x8.5mm) Demux, 4 Ch. 20nm 1270nm, 1.0m 900um buffer, Pass Port - PCWED-04327-19N3 - L-com, Inc.
North Andover, MA, United States
Passive CWDM, Rugged Cassette E (85x75x8.5mm) Demux, 4 Ch. 20nm 1270nm, 1.0m 900um buffer, Pass Port
PCWED-04327-19N3
Passive CWDM, Rugged Cassette E (85x75x8.5mm) Demux, 4 Ch. 20nm 1270nm, 1.0m 900um buffer, Pass Port PCWED-04327-19N3
The L-COM PCWED-04327-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWED-04327-19N3 is a 85x75x8.5mm field cassette filter with demux functionality. The L-COM PCWED-04327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWED-04327-19N3 has 4 channels: 1271, 1291, 1311, and 1331nm, starting with 1271nm and with 20nm spacing. The L-COM PCWED-04327-19N3 has 1 meter 900um buffer fiber leads. The PCWED-04327-19N3 is a single fiber filter for demuxing channels from a COM signal. The L-COM PCWED-04327-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Rugged Field Cassette (85x75x8.5mm) Single Fiber Demux 4 Channels Starting with channel 1271nm 1m 900um fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber Demux function Metro transport Regional Distribution Outside Plant (OSP) Operation

The L-COM PCWED-04327-19N3 is a CWDM Passive Filter with 4 CWDM Channels. The L-COM PCWED-04327-19N3 is a 85x75x8.5mm field cassette filter with demux functionality. The L-COM PCWED-04327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWED-04327-19N3 has 4 channels: 1271, 1291, 1311, and 1331nm, starting with 1271nm and with 20nm spacing. The L-COM PCWED-04327-19N3 has 1 meter 900um buffer fiber leads. The PCWED-04327-19N3 is a single fiber filter for demuxing channels from a COM signal. The L-COM PCWED-04327-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • CWDM
  • 20nm spacing
  • Rugged Field Cassette (85x75x8.5mm)
  • Single Fiber Demux
  • 4 Channels
  • Starting with channel 1271nm
  • 1m 900um fiber leads
  • Pass fiber for unused CWDM channels
  • industrial temperature (-40c ~ 85c)

Application

  • Single Mode Fiber Networking
  • Single Fiber
  • Demux function
  • Metro transport
  • Regional Distribution
  • Outside Plant (OSP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number PCWED-04327-19N3
Product Name Passive CWDM, Rugged Cassette E (85x75x8.5mm) Demux, 4 Ch. 20nm 1270nm, 1.0m 900um buffer, Pass Port
Multiplexer Type Coarse Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexers (WDM) - 9951 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 980 nm / 1550 nm
View Details
Optical Distributed Sensor Interrogator - ODiSI 6000 Series - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC2+
Multiplexer Features Rack Mount (optional feature)
View Details
1 and 2 Channel Optical Add/Drop Multiplexer - iConverter® CWDM/AD - Omnitron Systems Technology, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type LC
View Details
Gould Fiber Optics
Specs
Multiplexer Type Dense Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type FC/APC
View Details