L-com, Inc. Passive CWDM, Field Cassette Demux, , 8 Ch F (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, 1.0m 900um fiber, w/ Pass Port PCWAD-8F327-19N3

Description
The L-COM PCWAD-8F327-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAD-8F327-19N3 is a 120x85x20mm field cassette filter with demux functionality. The L-COM PCWAD-8F327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWAD-8F327-19N3 has 8 channels: 1271,1291, 1311, 1331, 1351, 1371, 1431, and 1451nm (skipping 1391 and 1411nm), starting with 1271nm and with 20nm spacing. The L-COM PCWAD-8F327-19N3 has 1 meter 900um buffer fiber leads. The L-COM PCWAD-8F327-19N3 is a single fiber filter for demuxing channels from a COM signal. The L-COM PCWAD-8F327-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Rugged Field Cassette (100x80x10mm) Single Fiber Demux 8 Channels Starting with channel 1271nm Skipping 1391nm and 1411nm 1m 900um fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber Demux function Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet
Description
The L-COM PCWAD-8F327-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAD-8F327-19N3 is a 120x85x20mm field cassette filter with demux functionality. The L-COM PCWAD-8F327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWAD-8F327-19N3 has 8 channels: 1271,1291, 1311, 1331, 1351, 1371, 1431, and 1451nm (skipping 1391 and 1411nm), starting with 1271nm and with 20nm spacing. The L-COM PCWAD-8F327-19N3 has 1 meter 900um buffer fiber leads. The L-COM PCWAD-8F327-19N3 is a single fiber filter for demuxing channels from a COM signal. The L-COM PCWAD-8F327-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Rugged Field Cassette (100x80x10mm) Single Fiber Demux 8 Channels Starting with channel 1271nm Skipping 1391nm and 1411nm 1m 900um fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber Demux function Metro transport Regional Distribution Outside Plant (OSP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive CWDM, Field Cassette Demux, , 8 Ch F (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, 1.0m 900um fiber, w/ Pass Port - PCWAD-8F327-19N3 - L-com, Inc.
North Andover, MA, United States
Passive CWDM, Field Cassette Demux, , 8 Ch F (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, 1.0m 900um fiber, w/ Pass Port
PCWAD-8F327-19N3
Passive CWDM, Field Cassette Demux, , 8 Ch F (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, 1.0m 900um fiber, w/ Pass Port PCWAD-8F327-19N3
The L-COM PCWAD-8F327-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAD-8F327-19N3 is a 120x85x20mm field cassette filter with demux functionality. The L-COM PCWAD-8F327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWAD-8F327-19N3 has 8 channels: 1271,1291, 1311, 1331, 1351, 1371, 1431, and 1451nm (skipping 1391 and 1411nm), starting with 1271nm and with 20nm spacing. The L-COM PCWAD-8F327-19N3 has 1 meter 900um buffer fiber leads. The L-COM PCWAD-8F327-19N3 is a single fiber filter for demuxing channels from a COM signal. The L-COM PCWAD-8F327-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Rugged Field Cassette (100x80x10mm) Single Fiber Demux 8 Channels Starting with channel 1271nm Skipping 1391nm and 1411nm 1m 900um fiber leads Pass fiber for unused CWDM channels industrial temperature (-40c ~ 85c) Application Single Mode Fiber Networking Single Fiber Demux function Metro transport Regional Distribution Outside Plant (OSP) Operation

The L-COM PCWAD-8F327-19N3 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCWAD-8F327-19N3 is a 120x85x20mm field cassette filter with demux functionality. The L-COM PCWAD-8F327-19N3 is rated for industrial temperature function (-40c to +85c) for applications such as outside plant installation. The L-COM PCWAD-8F327-19N3 has 8 channels: 1271,1291, 1311, 1331, 1351, 1371, 1431, and 1451nm (skipping 1391 and 1411nm), starting with 1271nm and with 20nm spacing. The L-COM PCWAD-8F327-19N3 has 1 meter 900um buffer fiber leads. The L-COM PCWAD-8F327-19N3 is a single fiber filter for demuxing channels from a COM signal. The L-COM PCWAD-8F327-19N3 includes the optional Pass fiber for carrying the CWDM channels not present in this filter. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • CWDM
  • 20nm spacing
  • Rugged Field Cassette (100x80x10mm)
  • Single Fiber Demux
  • 8 Channels
  • Starting with channel 1271nm
  • Skipping 1391nm and 1411nm
  • 1m 900um fiber leads
  • Pass fiber for unused CWDM channels
  • industrial temperature (-40c ~ 85c)

Application

  • Single Mode Fiber Networking
  • Single Fiber
  • Demux function
  • Metro transport
  • Regional Distribution
  • Outside Plant (OSP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number PCWAD-8F327-19N3
Product Name Passive CWDM, Field Cassette Demux, , 8 Ch F (skip 1391-1411nm) w/ 20nm spacing, start ch 1270nm, 1.0m 900um fiber, w/ Pass Port
Multiplexer Type Coarse Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexers (WDM) - 8513 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 850 nm / 1300 nm
View Details
Optical Distributed Sensor Interrogator - ODiSI 6000 Series - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC2+
Multiplexer Features Rack Mount (optional feature)
View Details
Dense Wavelength Division Multiplexers (DWDMs) - 200 GHz Dense WDM Mux and DeMux (20 Channel) - Corning Optical Communications
Specs
Multiplexer Type Dense Wavelength Division Multiplexer
Connector Type FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); PC; APC
Multiplexer Features Rack Mount (optional feature)
View Details
Passive CWDM, Rugged Cassette E (85x75x8.5mm) Mux, 4 Ch. 20nm 1550nm, 1.0m 900um buffer, Pass Port - PCWEM-04355-19N3 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
WDM Bandwidth 20 nm (200 Å)
View Details