L-com, Inc. Passive CWDM, Single LGX Mux, 8 Ch w/ 20nm spacing, start ch 1470nm, LC/UPC w/ MON (1%)&Pass Single Fiber PCW1M-08347-NN46

Description
The L-COM PCW1M-08347-NN46 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCW1M-08347-NN46 is a single HU LGX cassette filter with Mux functionality. The L-COM PCW1M-08347-NN46 has 8 channels: 1471, 1491 1511, 1531, 1551, 1571, 1591, and 1611nm, starting with 1471nm and with 20nm spacing. The L-COM PCW1M-08347-NN46 has LC/UPC connectors and has Monitor port option and a PASS port to carry the unused CWDM channels through. The L-COM PCW1M-08347-NN46 is a single fiber filter for sending channels muxed into a COM signal. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Standard LGX cassette Single Fiber Mux 8 Channels Starting with channel 1471nm LC/UPC connectors 1% Monitor option Pass / Express option Application Single Mode Fiber Networking Single Fiber Mux function Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet
Description
The L-COM PCW1M-08347-NN46 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCW1M-08347-NN46 is a single HU LGX cassette filter with Mux functionality. The L-COM PCW1M-08347-NN46 has 8 channels: 1471, 1491 1511, 1531, 1551, 1571, 1591, and 1611nm, starting with 1471nm and with 20nm spacing. The L-COM PCW1M-08347-NN46 has LC/UPC connectors and has Monitor port option and a PASS port to carry the unused CWDM channels through. The L-COM PCW1M-08347-NN46 is a single fiber filter for sending channels muxed into a COM signal. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Standard LGX cassette Single Fiber Mux 8 Channels Starting with channel 1471nm LC/UPC connectors 1% Monitor option Pass / Express option Application Single Mode Fiber Networking Single Fiber Mux function Metro transport Regional Distribution Inside Plant (ISP) Operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive CWDM, Single LGX Mux, 8 Ch w/ 20nm spacing, start ch 1470nm, LC/UPC w/ MON (1%)&Pass Single Fiber - PCW1M-08347-NN46 - L-com, Inc.
North Andover, MA, United States
Passive CWDM, Single LGX Mux, 8 Ch w/ 20nm spacing, start ch 1470nm, LC/UPC w/ MON (1%)&Pass Single Fiber
PCW1M-08347-NN46
Passive CWDM, Single LGX Mux, 8 Ch w/ 20nm spacing, start ch 1470nm, LC/UPC w/ MON (1%)&Pass Single Fiber PCW1M-08347-NN46
The L-COM PCW1M-08347-NN46 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCW1M-08347-NN46 is a single HU LGX cassette filter with Mux functionality. The L-COM PCW1M-08347-NN46 has 8 channels: 1471, 1491 1511, 1531, 1551, 1571, 1591, and 1611nm, starting with 1471nm and with 20nm spacing. The L-COM PCW1M-08347-NN46 has LC/UPC connectors and has Monitor port option and a PASS port to carry the unused CWDM channels through. The L-COM PCW1M-08347-NN46 is a single fiber filter for sending channels muxed into a COM signal. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job. Features Passive CWDM 20nm spacing Standard LGX cassette Single Fiber Mux 8 Channels Starting with channel 1471nm LC/UPC connectors 1% Monitor option Pass / Express option Application Single Mode Fiber Networking Single Fiber Mux function Metro transport Regional Distribution Inside Plant (ISP) Operation

The L-COM PCW1M-08347-NN46 is a CWDM Passive Filter with 8 CWDM Channels. The L-COM PCW1M-08347-NN46 is a single HU LGX cassette filter with Mux functionality. The L-COM PCW1M-08347-NN46 has 8 channels: 1471, 1491 1511, 1531, 1551, 1571, 1591, and 1611nm, starting with 1471nm and with 20nm spacing. The L-COM PCW1M-08347-NN46 has LC/UPC connectors and has Monitor port option and a PASS port to carry the unused CWDM channels through. The L-COM PCW1M-08347-NN46 is a single fiber filter for sending channels muxed into a COM signal. L-COM produces the high quality passive filters that your business can rely on. With products continually in stock and same-day shipping, our expert technical support and knowledgeable sales team can get you to the right parts for the job.

Features

  • Passive
  • CWDM
  • 20nm spacing
  • Standard LGX cassette
  • Single Fiber Mux
  • 8 Channels
  • Starting with channel 1471nm
  • LC/UPC connectors
  • 1% Monitor option
  • Pass / Express option

Application

  • Single Mode Fiber Networking
  • Single Fiber
  • Mux function
  • Metro transport
  • Regional Distribution
  • Inside Plant (ISP) Operation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number PCW1M-08347-NN46
Product Name Passive CWDM, Single LGX Mux, 8 Ch w/ 20nm spacing, start ch 1470nm, LC/UPC w/ MON (1%)&Pass Single Fiber
Multiplexer Type Coarse Wavelength Division Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 8513 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 850 nm / 1300 nm
View Details
Passive CWDM, Rugged Cassette E (85x75x8.5mm) Demux, 4 Ch. 20nm 1550nm, 1.0m 900um buffer, Pass Port - PCWED-04355-19N3 - L-com, Inc.
Specs
Multiplexer Type Coarse Wavelength Division Multiplexer
WDM Bandwidth 20 nm (200 Å)
View Details
Coarse Wave Division MUX - OADM Add/Drop - Canoga Perkins Corporation
Specs
Multiplexer Type Wavelength Division Multiplexer
Cable Type Single Mode
Connector Type SC
View Details