L-com, Inc. 2W/6 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz LCAT1007-06

Description
LCAT1007-06 is a 6dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 6±0.4dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.40:1 Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Datasheet
Description
LCAT1007-06 is a 6dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 6±0.4dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.40:1 Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/6 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz - LCAT1007-06 - L-com, Inc.
North Andover, MA, United States
2W/6 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz
LCAT1007-06
2W/6 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz LCAT1007-06
LCAT1007-06 is a 6dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 6±0.4dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.40:1 Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements

LCAT1007-06 is a 6dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation accuracy 6±0.4dB
  • Frequency range from DC to 18GHz
  • Operating temp range from -55 to 125C
  • VSWR <1.40:1
  • Input Power 2W max

Application

  • Production systems
  • Prototyping and characterization
  • RF test systems
  • Instrumentation
  • Precision measurements
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Attenuators
Product Number LCAT1007-06
Product Name 2W/6 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Variable Attenuator, Ultrafast, 690 - 1040 nm - VA-BB-2-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 690 to 1040 nm (6900 to 10400 Å)
View Details
Fiber Attenuator - SC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
LC Attenuator 10db - FC 4ATT10DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 10 dB
View Details
Fiber Optic Attenuators - 5073-FOATLCU-07D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type LC
Attenuation Range 7 dB
View Details