L-com, Inc. Fiber Optic Attenuators FOATSCU-02D

Description
FIBER OPTIC ATTENUATOR, SC/UPC M
Request a Quote Datasheet
Description
FIBER OPTIC ATTENUATOR, SC/UPC M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Attenuators - 5073-FOATSCU-02D-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Attenuators
5073-FOATSCU-02D-ND
Fiber Optic Attenuators 5073-FOATSCU-02D-ND
FIBER OPTIC ATTENUATOR, SC/UPC M

FIBER OPTIC ATTENUATOR, SC/UPC M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Attenuators
Product Number 5073-FOATSCU-02D-ND
Product Name Fiber Optic Attenuators
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 780 nm - VA-CB-780 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 780 nm (7800 Å)
View Details
In-Line Optical Attenuators, Flat Wavelength, SC UPC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details
2W/4 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz - LCAT1005-04 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SMA
Attenuation Range 4 dB
View Details