L-com, Inc. 2W/1 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz LCAT1007-01

Description
LCAT1007-01 is a 1dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 1±0.4dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.40:1 Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Datasheet
Description
LCAT1007-01 is a 1dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 1±0.4dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.40:1 Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/1 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz - LCAT1007-01 - L-com, Inc.
North Andover, MA, United States
2W/1 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz
LCAT1007-01
2W/1 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz LCAT1007-01
LCAT1007-01 is a 1dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 1±0.4dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.40:1 Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements

LCAT1007-01 is a 1dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 18GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation accuracy 1±0.4dB
  • Frequency range from DC to 18GHz
  • Operating temp range from -55 to 125C
  • VSWR <1.40:1
  • Input Power 2W max

Application

  • Production systems
  • Prototyping and characterization
  • RF test systems
  • Instrumentation
  • Precision measurements
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Attenuators
Product Number LCAT1007-01
Product Name 2W/1 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 515 nm - VA-CB-515-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 515 nm (5150 Å)
View Details
2W/7 dB Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 18 GHz - LCAT1007-07 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type N Male to N Female
Attenuation Range 7 dB
View Details