L-com, Inc. Fiber Loopback Lc Multimode 50/125, L-Com FOL-AT-LCUMM-10D

Description
FIBER LOOPBACK LC MULTIMODE 50/125,
Description
FIBER LOOPBACK LC MULTIMODE 50/125,

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback Lc Multimode 50/125, L-Com - 23AK3111 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Loopback Lc Multimode 50/125, L-Com
23AK3111
Fiber Loopback Lc Multimode 50/125, L-Com 23AK3111
FIBER LOOPBACK LC MULTIMODE 50/125,

FIBER LOOPBACK LC MULTIMODE 50/125,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fiber Optic Attenuators
Product Number 23AK3111
Product Name Fiber Loopback Lc Multimode 50/125, L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 488 nm - VA-CB-488-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 488 nm (4880 Å)
View Details
Fiber Attenuator - SC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
ST Attenuator 15DB - FC 22ATT15DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Attenuation Range 15 dB
View Details
Fiber Optic Attenuators - 5073-FOATSCA-15D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type SC
Attenuation Range 15 dB
View Details