L-com, Inc. 2W/1 dB Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 18 GHz LCAT1006-01

Description
LCAT1006-01 is a 1dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 18GHz Input Power 2W max Attenuation accuracy 1±0.5dB Operating temp range from -55 to 125C VSWR <1.35:1 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet
Description
LCAT1006-01 is a 1dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 18GHz Input Power 2W max Attenuation accuracy 1±0.5dB Operating temp range from -55 to 125C VSWR <1.35:1 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/1 dB Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 18 GHz - LCAT1006-01 - L-com, Inc.
North Andover, MA, United States
2W/1 dB Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 18 GHz
LCAT1006-01
2W/1 dB Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 18 GHz LCAT1006-01
LCAT1006-01 is a 1dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 18GHz Input Power 2W max Attenuation accuracy 1±0.5dB Operating temp range from -55 to 125C VSWR <1.35:1 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems

LCAT1006-01 is a 1dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Frequency range from DC to 18GHz
  • Input Power 2W max
  • Attenuation accuracy 1±0.5dB
  • Operating temp range from -55 to 125C
  • VSWR <1.35:1

Application

  • Instrumentation
  • Precision measurements
  • Production systems
  • Prototyping and characterization
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Attenuators
Product Number LCAT1006-01
Product Name 2W/1 dB Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 18 GHz
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 1300 nm - VA-CB-1300 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 1300 nm (13000 Å)
View Details
ST Attenuator 10DB - FC 22ATT10DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Attenuation Range 10 dB
View Details
FIS ST, SMA or FDDI Fixed Attenuator - A450-FDDI - Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type FDDI
Operational Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details