L-com, Inc. Fiber Optic Attenuators FOATFCA-10D

Description
ATTENUATOR FC APC 10DB
Request a Quote Datasheet
Description
ATTENUATOR FC APC 10DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Attenuators - 5073-FOATFCA-10D-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Attenuators
5073-FOATFCA-10D-ND
Fiber Optic Attenuators 5073-FOATFCA-10D-ND
ATTENUATOR FC APC 10DB

ATTENUATOR FC APC 10DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Attenuators
Product Number 5073-FOATFCA-10D-ND
Product Name Fiber Optic Attenuators
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1550 nm, 3 dB, FC/PC Connector. - F-ADAT-15-03-50 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 3 dB
View Details
Fiber Attenuator - SC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
Fiber Optic Bulkhead Attenuator, SC 10dB for 1550nm - FOATSC-55-10D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type SC
Operational Wavelength Range 1550 nm (15500 Å)
View Details
2 suppliers
In-Line Optical Attenuators, Flat Wavelength, LC APC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details