L-com, Inc. 2W/20 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz LCAT1005-20

Description
LCAT1005-20 is a 20dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Input Power 2W max Attenuation accuracy 20±0.5dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.30:1 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet
Description
LCAT1005-20 is a 20dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Input Power 2W max Attenuation accuracy 20±0.5dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.30:1 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/20 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz - LCAT1005-20 - L-com, Inc.
North Andover, MA, United States
2W/20 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz
LCAT1005-20
2W/20 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz LCAT1005-20
LCAT1005-20 is a 20dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Input Power 2W max Attenuation accuracy 20±0.5dB Frequency range from DC to 18GHz Operating temp range from -55 to 125C VSWR <1.30:1 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems

LCAT1005-20 is a 20dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Input Power 2W max
  • Attenuation accuracy 20±0.5dB
  • Frequency range from DC to 18GHz
  • Operating temp range from -55 to 125C
  • VSWR <1.30:1

Application

  • Instrumentation
  • Precision measurements
  • Production systems
  • Prototyping and characterization
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Attenuators
Product Number LCAT1005-20
Product Name 2W/20 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Variable Attenuator, Ultrafast, 690 - 1040 nm - VA-BB-2-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 690 to 1040 nm (6900 to 10400 Å)
View Details
In-Line Optical Attenuators, Flat Wavelength, SC APC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details
Multimode Inline Optical Attenuator - MPS-2150 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Cable Type Multimode
Attenuator Type Fixed Attenuation
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC, AVIM
View Details
Fiber Attenuator - LC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details