Charles Industries, LLC Fiber Attenuator LC/UPC

Description
SC/APC, SC/UPC and LC/UPC bulkhead adapters available Telecordia GR-326-CORE Ceramic alignment ferrules Kits include 12 adapters per kit High quality, low-loss construction
Datasheet
Description
SC/APC, SC/UPC and LC/UPC bulkhead adapters available Telecordia GR-326-CORE Ceramic alignment ferrules Kits include 12 adapters per kit High quality, low-loss construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Attenuator - LC/UPC - Charles Industries, LLC
Schaumburg, IL, United States
Fiber Attenuator
LC/UPC
Fiber Attenuator LC/UPC
SC/APC, SC/UPC and LC/UPC bulkhead adapters available Telecordia GR-326-CORE Ceramic alignment ferrules Kits include 12 adapters per kit High quality, low-loss construction
  • SC/APC, SC/UPC and LC/UPC bulkhead adapters available
  • Telecordia GR-326-CORE
  • Ceramic alignment ferrules
  • Kits include 12 adapters per kit
  • High quality, low-loss construction
Supplier's Site Datasheet

Technical Specifications

  Charles Industries, LLC
Product Category Fiber Optic Attenuators
Product Number LC/UPC
Product Name Fiber Attenuator
Attenuation Range 1 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 488 nm - VA-CB-488 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 488 nm (4880 Å)
View Details
Fiber Attenuator - SC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
Fiber Optic Attenuators - 5073-FOATLCA-03D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type LC
Attenuation Range 3 dB
View Details
Manual Variable Optical Attenuator/(and dual) -  - Corning Optical Communications
Specs
Attenuator Type Variable Attenuation
View Details