L-com, Inc. Lava PCI Bus 16550 DB9 Single Serial Card LV-1-SERIAL-PCI

Description
The Lava single and dual interface serial cards strength lies in their Moko S-1 ASIC's (application-specifi c integrated circuit). This advanced chip, only available on Lava products, consolidates a number of separate components into one chip. This virtually eliminates any possibility of component failure; another reason Lava confidently offers the Lava Lifetime Warranty. The LV-1-SERIAL-PCI features a single DB9 RS232 serial interface, and the LV-2-SERIAL-PCI features dual DB9 RS232 ports. These products support high-speed data transfers of up to 115.2 kbps and automatically select next available IRQ and COM addresses. Covered by a manufacturer's Lifetime warranty. Order online today! Features Advanced Moko S-1 ASIC virtually eliminates any possibility of component failure by consolidating multiple components to one ASIC Can be used to add one or two DB9 RS-232 Serial ports to your PC Supports speeds up to 115.2Kbps ensuring high speed data transfers Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Plug and play installation makes set up fast and easy Application DAQ Instrument control Serial communications Test and Measurement
Description
The Lava single and dual interface serial cards strength lies in their Moko S-1 ASIC's (application-specifi c integrated circuit). This advanced chip, only available on Lava products, consolidates a number of separate components into one chip. This virtually eliminates any possibility of component failure; another reason Lava confidently offers the Lava Lifetime Warranty. The LV-1-SERIAL-PCI features a single DB9 RS232 serial interface, and the LV-2-SERIAL-PCI features dual DB9 RS232 ports. These products support high-speed data transfers of up to 115.2 kbps and automatically select next available IRQ and COM addresses. Covered by a manufacturer's Lifetime warranty. Order online today! Features Advanced Moko S-1 ASIC virtually eliminates any possibility of component failure by consolidating multiple components to one ASIC Can be used to add one or two DB9 RS-232 Serial ports to your PC Supports speeds up to 115.2Kbps ensuring high speed data transfers Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Plug and play installation makes set up fast and easy Application DAQ Instrument control Serial communications Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Lava PCI Bus 16550 DB9 Single Serial Card - LV-1-SERIAL-PCI - L-com, Inc.
North Andover, MA, United States
Lava PCI Bus 16550 DB9 Single Serial Card
LV-1-SERIAL-PCI
Lava PCI Bus 16550 DB9 Single Serial Card LV-1-SERIAL-PCI
The Lava single and dual interface serial cards strength lies in their Moko S-1 ASIC's (application-specifi c integrated circuit). This advanced chip, only available on Lava products, consolidates a number of separate components into one chip. This virtually eliminates any possibility of component failure; another reason Lava confidently offers the Lava Lifetime Warranty. The LV-1-SERIAL-PCI features a single DB9 RS232 serial interface, and the LV-2-SERIAL-PCI features dual DB9 RS232 ports. These products support high-speed data transfers of up to 115.2 kbps and automatically select next available IRQ and COM addresses. Covered by a manufacturer's Lifetime warranty. Order online today! Features Advanced Moko S-1 ASIC virtually eliminates any possibility of component failure by consolidating multiple components to one ASIC Can be used to add one or two DB9 RS-232 Serial ports to your PC Supports speeds up to 115.2Kbps ensuring high speed data transfers Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Plug and play installation makes set up fast and easy Application DAQ Instrument control Serial communications Test and Measurement

The Lava single and dual interface serial cards strength lies in their Moko S-1 ASIC's (application-specific integrated circuit). This advanced chip, only available on Lava products, consolidates a number of separate components into one chip. This virtually eliminates any possibility of component failure; another reason Lava confidently offers the Lava Lifetime Warranty. The LV-1-SERIAL-PCI features a single DB9 RS232 serial interface, and the LV-2-SERIAL-PCI features dual DB9 RS232 ports. These products support high-speed data transfers of up to 115.2 kbps and automatically select next available IRQ and COM addresses. Covered by a manufacturer's Lifetime warranty. Order online today!

Features

  • Advanced Moko S-1 ASIC virtually eliminates any possibility of component failure by consolidating multiple components to one ASIC
  • Can be used to add one or two DB9 RS-232 Serial ports to your PC
  • Supports speeds up to 115.2Kbps ensuring high speed data transfers
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.
  • Plug and play installation makes set up fast and easy

Application

  • DAQ
  • Instrument control
  • Serial communications
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Controllers
Product Number LV-1-SERIAL-PCI
Product Name Lava PCI Bus 16550 DB9 Single Serial Card
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3453A-B02-GMR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Power Management ICs - Si3480 - Silicon Labs
Specs
Form Factor IC
Applications PoE Controller
Compliance / Approvals IEEE 802.3at; RoHS
View Details