L-com, Inc. Fiber Sub Panel, 6 ST Simplex Couplers, w/Bronze Sleeve FSP-ST-BR

Description
This versatile sub panel is used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Offered in an ST configuration, these robust connectors feature bronze alignment sleeves which are primarily used in Multimode applications This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) ST Simplex Couplers Bronze sleeve option for use with Multimode applications Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Construction: Cold Rolled Steel 5.1" X 1.1"
Description
This versatile sub panel is used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Offered in an ST configuration, these robust connectors feature bronze alignment sleeves which are primarily used in Multimode applications This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) ST Simplex Couplers Bronze sleeve option for use with Multimode applications Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Construction: Cold Rolled Steel 5.1" X 1.1"

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel, 6 ST Simplex Couplers, w/Bronze Sleeve - FSP-ST-BR - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel, 6 ST Simplex Couplers, w/Bronze Sleeve
FSP-ST-BR
Fiber Sub Panel, 6 ST Simplex Couplers, w/Bronze Sleeve FSP-ST-BR
This versatile sub panel is used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Offered in an ST configuration, these robust connectors feature bronze alignment sleeves which are primarily used in Multimode applications This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) ST Simplex Couplers Bronze sleeve option for use with Multimode applications Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Construction: Cold Rolled Steel 5.1" X 1.1"

This versatile sub panel is used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Offered in an ST configuration, these robust connectors feature bronze alignment sleeves which are primarily used in Multimode applications This unit features a black finish with snap on mounting for fast and easy installation and removal.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • ( 6 ) ST Simplex Couplers
  • Bronze sleeve option for use with Multimode applications
  • Snap on mounting for fast and easy installation
  • Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
  • Construction: Cold Rolled Steel 5.1" X 1.1"
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number FSP-ST-BR
Product Name Fiber Sub Panel, 6 ST Simplex Couplers, w/Bronze Sleeve
Port Type ST Connector
Unlock Full Specs
to access all available technical data

Similar Products