L-com, Inc. Cat6 Patch Panel, 48-Port Shielded EIA568A/B DCP110C6-48S

Description
Protect your network lines from EMI/RFI interference with L-com's shielded Category 6 patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simply cable organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-48S allows you to have 48 ports in a 1U (1.75") Rack Space Features 1.75" x 19" rack mount panel design allows for higher port density, while taking up less rack space Accommodates 22-24AWG Solid, Shielded CAT 6 cabling EIA568A/B color codes for compatibility with your chosen cable plan High Performance, Shielded Category 6 RJ45 Ports for maximum protection against EMI/RFI interference Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Application Gigabit Ethernet LAN aggregation Wiring closets Data center management Equipment rooms
Description
Protect your network lines from EMI/RFI interference with L-com's shielded Category 6 patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simply cable organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-48S allows you to have 48 ports in a 1U (1.75") Rack Space Features 1.75" x 19" rack mount panel design allows for higher port density, while taking up less rack space Accommodates 22-24AWG Solid, Shielded CAT 6 cabling EIA568A/B color codes for compatibility with your chosen cable plan High Performance, Shielded Category 6 RJ45 Ports for maximum protection against EMI/RFI interference Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Application Gigabit Ethernet LAN aggregation Wiring closets Data center management Equipment rooms

Suppliers

Company
Product
Description
Supplier Links
Cat6 Patch Panel, 48-Port Shielded EIA568A/B - DCP110C6-48S - L-com, Inc.
North Andover, MA, United States
Cat6 Patch Panel, 48-Port Shielded EIA568A/B
DCP110C6-48S
Cat6 Patch Panel, 48-Port Shielded EIA568A/B DCP110C6-48S
Protect your network lines from EMI/RFI interference with L-com's shielded Category 6 patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simply cable organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-48S allows you to have 48 ports in a 1U (1.75") Rack Space Features 1.75" x 19" rack mount panel design allows for higher port density, while taking up less rack space Accommodates 22-24AWG Solid, Shielded CAT 6 cabling EIA568A/B color codes for compatibility with your chosen cable plan High Performance, Shielded Category 6 RJ45 Ports for maximum protection against EMI/RFI interference Industry Standard IDC 110 terminal blocks for fast and simple cable terminations Application Gigabit Ethernet LAN aggregation Wiring closets Data center management Equipment rooms

Protect your network lines from EMI/RFI interference with L-com's shielded Category 6 patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers simply cable organization and tracking. Each port is color coded for EIA568A/B making it compatible with your chosen cable plan. The DCP110C6-48S allows you to have 48 ports in a 1U (1.75") Rack Space

Features

  • 1.75" x 19" rack mount panel design allows for higher port density, while taking up less rack space
  • Accommodates 22-24AWG Solid, Shielded CAT 6 cabling
  • EIA568A/B color codes for compatibility with your chosen cable plan
  • High Performance, Shielded Category 6 RJ45 Ports for maximum protection against EMI/RFI interference
  • Industry Standard IDC 110 terminal blocks for fast and simple cable terminations

Application

  • Gigabit Ethernet
  • LAN aggregation
  • Wiring closets
  • Data center management
  • Equipment rooms
Supplier's Site
Patch Panel, Rj45, 1U, 48 Port, Cat6; Connector Type L-Com - 85T8946 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 1U, 48 Port, Cat6; Connector Type L-Com
85T8946
Patch Panel, Rj45, 1U, 48 Port, Cat6; Connector Type L-Com 85T8946
PATCH PANEL, RJ45, 1U, 48 PORT, CAT6; Connector Type:RJ45 Patch Panel; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:1U; Product Range:

PATCH PANEL, RJ45, 1U, 48 PORT, CAT6; Connector Type:RJ45 Patch Panel; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:1U; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number DCP110C6-48S 85T8946
Product Name Cat6 Patch Panel, 48-Port Shielded EIA568A/B Patch Panel, Rj45, 1U, 48 Port, Cat6; Connector Type L-Com
Ports 48 48
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739455 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
1.75
Specs
Port Type SC Connector
Ports 24
Height in U 1
View Details
2 suppliers