L-com, Inc. Fiber Sub Panel SC Duplex OM3 Couplers, 6 count, Bronze Sleeve, Aqua Connector, Black FSP-SCD6-AQU-M3BR

Description
The L-com FSP-SCD6-AQU-M3BR is a fiber sub-panel with 6 aqua duplex SC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-SCD6-AQU-M3BR has a bronze alignment sleeve designed for use in multimode OM3 applications. The FSP-SCD6-AQU-M3BR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 6 Aqua Multimode OM3 SC duplex couplers Bronze alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications
Description
The L-com FSP-SCD6-AQU-M3BR is a fiber sub-panel with 6 aqua duplex SC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-SCD6-AQU-M3BR has a bronze alignment sleeve designed for use in multimode OM3 applications. The FSP-SCD6-AQU-M3BR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 6 Aqua Multimode OM3 SC duplex couplers Bronze alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel SC Duplex OM3 Couplers, 6 count, Bronze Sleeve, Aqua Connector, Black - FSP-SCD6-AQU-M3BR - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel SC Duplex OM3 Couplers, 6 count, Bronze Sleeve, Aqua Connector, Black
FSP-SCD6-AQU-M3BR
Fiber Sub Panel SC Duplex OM3 Couplers, 6 count, Bronze Sleeve, Aqua Connector, Black FSP-SCD6-AQU-M3BR
The L-com FSP-SCD6-AQU-M3BR is a fiber sub-panel with 6 aqua duplex SC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-SCD6-AQU-M3BR has a bronze alignment sleeve designed for use in multimode OM3 applications. The FSP-SCD6-AQU-M3BR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 6 Aqua Multimode OM3 SC duplex couplers Bronze alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

The L-com FSP-SCD6-AQU-M3BR is a fiber sub-panel with 6 aqua duplex SC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-SCD6-AQU-M3BR has a bronze alignment sleeve designed for use in multimode OM3 applications. The FSP-SCD6-AQU-M3BR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today!

Features

  • Fiber sub-panel with 6 Aqua Multimode OM3 SC duplex couplers
  • Bronze alignment sleeve
  • Cold rolled steel construction
  • 5.1" x 1.1" LGX footprint
  • Snap on mounting for fast and easy installation

Application

  • Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures
  • Fiber optic network infrastructure
  • Fiber optic installers
  • FTTx applications
Supplier's Site
Fiber Sub Panel, Sc Coupler, 6Pos; Connector Type L-Com - 55AJ2184 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Sub Panel, Sc Coupler, 6Pos; Connector Type L-Com
55AJ2184
Fiber Sub Panel, Sc Coupler, 6Pos; Connector Type L-Com 55AJ2184
FIBER SUB PANEL, SC COUPLER, 6POS; Connector Type:SC Coupler; No. of Ports:6Ports; LAN Category:-; Rack U Height:-; Product Range:

FIBER SUB PANEL, SC COUPLER, 6POS; Connector Type:SC Coupler; No. of Ports:6Ports; LAN Category:-; Rack U Height:-; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSP-SCD6-AQU-M3BR 55AJ2184
Product Name Fiber Sub Panel SC Duplex OM3 Couplers, 6 count, Bronze Sleeve, Aqua Connector, Black Fiber Sub Panel, Sc Coupler, 6Pos; Connector Type L-Com
Port Type SC Connector SC Connector
Unlock Full Specs
to access all available technical data

Similar Products