L-com, Inc. Fiber Sub Panel Blank No Holes Black FSP-BNK0-0-BNK

Description
The L-com FSP-BNK0-0-BNK is a blank fiber sub-panel which is used to cover unused sub-panel openings in enclosures, rack panels, or panel din-rail boxes. The FSP-BNK0-0-BNK features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Blank fiber sub-panel Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Aesthetically pleasing way to cover unused sub-panel openings Fiber optic installers FTTx applications
Description
The L-com FSP-BNK0-0-BNK is a blank fiber sub-panel which is used to cover unused sub-panel openings in enclosures, rack panels, or panel din-rail boxes. The FSP-BNK0-0-BNK features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Blank fiber sub-panel Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Aesthetically pleasing way to cover unused sub-panel openings Fiber optic installers FTTx applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel Blank No Holes Black - FSP-BNK0-0-BNK - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel Blank No Holes Black
FSP-BNK0-0-BNK
Fiber Sub Panel Blank No Holes Black FSP-BNK0-0-BNK
The L-com FSP-BNK0-0-BNK is a blank fiber sub-panel which is used to cover unused sub-panel openings in enclosures, rack panels, or panel din-rail boxes. The FSP-BNK0-0-BNK features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Blank fiber sub-panel Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Aesthetically pleasing way to cover unused sub-panel openings Fiber optic installers FTTx applications

The L-com FSP-BNK0-0-BNK is a blank fiber sub-panel which is used to cover unused sub-panel openings in enclosures, rack panels, or panel din-rail boxes. The FSP-BNK0-0-BNK features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today!

Features

  • Blank fiber sub-panel
  • Cold rolled steel construction
  • 5.1" x 1.1" LGX footprint
  • Snap on mounting for fast and easy installation

Application

  • Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures
  • Aesthetically pleasing way to cover unused sub-panel openings
  • Fiber optic installers
  • FTTx applications
Supplier's Site
Fiber Sub Panel Blank No Holes Black L-Com - 23AK3190 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Sub Panel Blank No Holes Black L-Com
23AK3190
Fiber Sub Panel Blank No Holes Black L-Com 23AK3190
FIBER SUB PANEL BLANK NO HOLES BLACK

FIBER SUB PANEL BLANK NO HOLES BLACK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSP-BNK0-0-BNK 23AK3190
Product Name Fiber Sub Panel Blank No Holes Black Fiber Sub Panel Blank No Holes Black L-Com
Cable Specifications Fiber Optic Cable Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 7918510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Height in U 1
View Details
Fiber Patch Panel - PFPP-24SCA-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; APC
Ports 24
Height in U 2
View Details