L-com, Inc. Fiber Sub Panel SC Simplex Multimode Couplers, 8 count, Bronze Sleeve, Beige Connector, Black FSP-SC8-BGE-MMBR

Description
The L-com FSP-SC8-BGE-MMBR is a fiber sub-panel with 8 beige simplex SC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-SC8-BGE-MMBR has a bronze alignment sleeve designed for use in multimode applications. The FSP-SC8-BGE-MMBR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 8 Beige Multimode SC simplex couplers Bronze alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications
Description
The L-com FSP-SC8-BGE-MMBR is a fiber sub-panel with 8 beige simplex SC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-SC8-BGE-MMBR has a bronze alignment sleeve designed for use in multimode applications. The FSP-SC8-BGE-MMBR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 8 Beige Multimode SC simplex couplers Bronze alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel SC Simplex Multimode Couplers, 8 count, Bronze Sleeve, Beige Connector, Black - FSP-SC8-BGE-MMBR - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel SC Simplex Multimode Couplers, 8 count, Bronze Sleeve, Beige Connector, Black
FSP-SC8-BGE-MMBR
Fiber Sub Panel SC Simplex Multimode Couplers, 8 count, Bronze Sleeve, Beige Connector, Black FSP-SC8-BGE-MMBR
The L-com FSP-SC8-BGE-MMBR is a fiber sub-panel with 8 beige simplex SC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-SC8-BGE-MMBR has a bronze alignment sleeve designed for use in multimode applications. The FSP-SC8-BGE-MMBR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 8 Beige Multimode SC simplex couplers Bronze alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

The L-com FSP-SC8-BGE-MMBR is a fiber sub-panel with 8 beige simplex SC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-SC8-BGE-MMBR has a bronze alignment sleeve designed for use in multimode applications. The FSP-SC8-BGE-MMBR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today!

Features

  • Fiber sub-panel with 8 Beige Multimode SC simplex couplers
  • Bronze alignment sleeve
  • Cold rolled steel construction
  • 5.1" x 1.1" LGX footprint
  • Snap on mounting for fast and easy installation

Application

  • Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures
  • Fiber optic network infrastructure
  • Fiber optic installers
  • FTTx applications
Supplier's Site
Fiber Sub Panel Sc Simplex Multimode Couplers,8 Co L-Com - 23AK3229 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Sub Panel Sc Simplex Multimode Couplers,8 Co L-Com
23AK3229
Fiber Sub Panel Sc Simplex Multimode Couplers,8 Co L-Com 23AK3229
FIBER SUB PANEL SC SIMPLEX MULTIMODE COUPLERS,8 CO

FIBER SUB PANEL SC SIMPLEX MULTIMODE COUPLERS,8 CO

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSP-SC8-BGE-MMBR 23AK3229
Product Name Fiber Sub Panel SC Simplex Multimode Couplers, 8 count, Bronze Sleeve, Beige Connector, Black Fiber Sub Panel Sc Simplex Multimode Couplers,8 Co L-Com
Port Type SC Connector SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 50
Height in U 1
View Details
Specs
Port Type SC Connector
Ports 96
Cable Specifications Fiber Optic Cable
View Details