The L-com FSP-MTPA6-GRN-SMCR is a fiber sub-panel with 6 MTP green couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-MTPA6-GRN-SMCR has a ceramic alignment sleeve designed for use in single mode applications. The FSP-MTPA6-GRN-SMCR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today!
Features
Application
FIBER SUB PANEL, MTP COUPLER, 6POS; Connector Type:MTP Coupler; No. of Ports:6Ports; LAN Category:-; Rack U Height:-; Product Range:
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Patch Panels | Patch Panels |
| Product Number | FSP-MTPA6-GRN-SMCR | 55AJ2180 |
| Product Name | Fiber Sub Panel MTP Type A Single mode Couplers, 6 count, Ceramic Sleeve, Green Connector, Black | Fiber Sub Panel, Mtp Coupler, 6Pos; Connector Type L-Com |
| Ports | 6 | 6 |