L-com, Inc. MPO male w/ pins Hi-Density rack mount chassis with 96 LC Multimode fiber OM4 FSP-MPM-HDRK-096LCM4

Description
The L-com FSP-MPM-HDRK-096LCM4 is a 19" EIA compliant high density rack mount chassis containing 96 LC connections in front to 8x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-096LCM4 is rated for OM4 50/125 40GB multimode applications. The L-com FSP-MPM-HDRK-096LCM4 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM4 50/125 Applications 96 LC Connections to 8x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM-HDRK-096LCM4 is a 19" EIA compliant high density rack mount chassis containing 96 LC connections in front to 8x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-096LCM4 is rated for OM4 50/125 40GB multimode applications. The L-com FSP-MPM-HDRK-096LCM4 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM4 50/125 Applications 96 LC Connections to 8x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
MPO male w/ pins Hi-Density rack mount chassis with 96 LC Multimode fiber OM4 - FSP-MPM-HDRK-096LCM4 - L-com, Inc.
North Andover, MA, United States
MPO male w/ pins Hi-Density rack mount chassis with 96 LC Multimode fiber OM4
FSP-MPM-HDRK-096LCM4
MPO male w/ pins Hi-Density rack mount chassis with 96 LC Multimode fiber OM4 FSP-MPM-HDRK-096LCM4
The L-com FSP-MPM-HDRK-096LCM4 is a 19" EIA compliant high density rack mount chassis containing 96 LC connections in front to 8x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-096LCM4 is rated for OM4 50/125 40GB multimode applications. The L-com FSP-MPM-HDRK-096LCM4 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM4 50/125 Applications 96 LC Connections to 8x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure

The L-com FSP-MPM-HDRK-096LCM4 is a 19" EIA compliant high density rack mount chassis containing 96 LC connections in front to 8x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-096LCM4 is rated for OM4 50/125 40GB multimode applications. The L-com FSP-MPM-HDRK-096LCM4 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com.

Features

  • Multimode OM4 50/125 Applications
  • 96 LC Connections to 8x12 MPO
  • High Density Rack Mount Chassis
  • 1U rack height saves valuable space, 19” X 1.75”

Application

  • Data Center Management
  • Server Connectivity
  • Telecommunications
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FSP-MPM-HDRK-096LCM4
Product Name MPO male w/ pins Hi-Density rack mount chassis with 96 LC Multimode fiber OM4
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Fiber-Optic Receiver, Adjustable, 320-1000 nm, 10 MHz, M4 - 2107-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
3 GHz RF Analog Fiber Optic Receiver - MP-2320RX - Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Connector Type FC (optional feature); SC (optional feature)
Bandwidth 3000 MHz
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details