Broadcom Inc. 16 MBd Optical Receiver for SERCOS Applications, 1x4, RoHS Compliant HFBR-2506AMZ

Description
The RoHS-compliant transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94V-O (UL file # E121562) flame retardant plastic. Both the transmitter and receiver are coated with a layer of conductive alloy for better air discharge (ESD) performance. The package is designed for auto insertion and wave soldering so it is ideal for high volume production applications.
Description
The RoHS-compliant transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94V-O (UL file # E121562) flame retardant plastic. Both the transmitter and receiver are coated with a layer of conductive alloy for better air discharge (ESD) performance. The package is designed for auto insertion and wave soldering so it is ideal for high volume production applications.

Suppliers

Company
Product
Description
Supplier Links
16 MBd Optical Receiver for SERCOS Applications, 1x4, RoHS Compliant - HFBR-2506AMZ - Broadcom Inc.
San Jose, CA, USA
16 MBd Optical Receiver for SERCOS Applications, 1x4, RoHS Compliant
HFBR-2506AMZ
16 MBd Optical Receiver for SERCOS Applications, 1x4, RoHS Compliant HFBR-2506AMZ
The RoHS-compliant transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94V-O (UL file # E121562) flame retardant plastic. Both the transmitter and receiver are coated with a layer of conductive alloy for better air discharge (ESD) performance. The package is designed for auto insertion and wave soldering so it is ideal for high volume production applications.

The RoHS-compliant transmitters and receivers are housed in a low-cost, dual-in-line package that is made of high strength, heat resistant, chemically resistant and UL 94V-O (UL file # E121562) flame retardant plastic. Both the transmitter and receiver are coated
with a layer of conductive alloy for better air discharge (ESD) performance. The package is designed for auto insertion and wave soldering so it is ideal for high volume production applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number HFBR-2506AMZ
Product Name 16 MBd Optical Receiver for SERCOS Applications, 1x4, RoHS Compliant
Receiver Type PIN Photodiode
Packaging Type Dual-In-Line Package
Photodiode Semiconductor Silicon
Cable Type Multimode
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 900-1700 nm InGaAs, 125 MHz, FC, DC-Coupled - 1811-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 125 MHz
View Details
Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details
5 MBd High Performance Link Receiver - HFBR-2541ETZ - Broadcom Inc.
Specs
Data Rate 5 Mbps
Signal Output: Transistor-Transistor Logic
Stand Alone Stand Alone
View Details
2 suppliers