L-com, Inc. MPO male w/ pins Hi-Density rack mount chassis with 72 LC Multimode fiber OM3 FSP-MPM-HDRK-072LCM3

Description
The L-com FSP-MPM-HDRK-072LCM3 is a 19" EIA compliant high density rack mount chassis containing 72 LC connections in front to 6x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-072LCM3 is rated for OM3 50/125 10GB multimode applications. The L-com FSP-MPM-HDRK-072LCM3 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM3 50/125 Applications 72 LC Connections to 6x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM-HDRK-072LCM3 is a 19" EIA compliant high density rack mount chassis containing 72 LC connections in front to 6x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-072LCM3 is rated for OM3 50/125 10GB multimode applications. The L-com FSP-MPM-HDRK-072LCM3 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM3 50/125 Applications 72 LC Connections to 6x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
MPO male w/ pins Hi-Density rack mount chassis with 72 LC Multimode fiber OM3 - FSP-MPM-HDRK-072LCM3 - L-com, Inc.
North Andover, MA, United States
MPO male w/ pins Hi-Density rack mount chassis with 72 LC Multimode fiber OM3
FSP-MPM-HDRK-072LCM3
MPO male w/ pins Hi-Density rack mount chassis with 72 LC Multimode fiber OM3 FSP-MPM-HDRK-072LCM3
The L-com FSP-MPM-HDRK-072LCM3 is a 19" EIA compliant high density rack mount chassis containing 72 LC connections in front to 6x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-072LCM3 is rated for OM3 50/125 10GB multimode applications. The L-com FSP-MPM-HDRK-072LCM3 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com. Features Multimode OM3 50/125 Applications 72 LC Connections to 6x12 MPO High Density Rack Mount Chassis 1U rack height saves valuable space, 19” X 1.75” Application Data Center Management Server Connectivity Telecommunications Fiber Optic Network Infrastructure

The L-com FSP-MPM-HDRK-072LCM3 is a 19" EIA compliant high density rack mount chassis containing 72 LC connections in front to 6x12 fiber MPO adapters in the rear. The L-com FSP-MPM-HDRK-072LCM3 is rated for OM3 50/125 10GB multimode applications. The L-com FSP-MPM-HDRK-072LCM3 provides technicians and IT managers the perfect solution for space saving in crowded racks and datacenters. One of thousands of products that are in stock and ready to ship today from L-com.

Features

  • Multimode OM3 50/125 Applications
  • 72 LC Connections to 6x12 MPO
  • High Density Rack Mount Chassis
  • 1U rack height saves valuable space, 19” X 1.75”

Application

  • Data Center Management
  • Server Connectivity
  • Telecommunications
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FSP-MPM-HDRK-072LCM3
Product Name MPO male w/ pins Hi-Density rack mount chassis with 72 LC Multimode fiber OM3
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Photodector, PIN PD, InGaAs, 30 GHz, DC Coupled - F-PD-30-D-K-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 28000 to 30000 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Test and Measurement Receivers -  - MACOM
Specs
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Sensitivity -27 to -11 dB
Responsivity 0.2000 to 1 A/W
View Details