L-com, Inc. MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 96 LC Multimode fiber OM3 FSP-MPM-4L1S-96LCM3

Description
The L-com FSP-MPM-4L1S-96LCM3 is a pullable rack mount chassis with four LGX cassettes. Each cassette holds 24 LC ports for single fiber connections, totaling 96 fibers. The L-com FSP-MPM-4L1S-96LCM3 utilizes two 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM3 50/125 10GB applications. The FSP-MPM-4L1S-96LCM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM3 50/125 10GB Applications Pullable Rack Mount Chassis with 4 LGX Cassettes 24 LC Connections per Cassette (96 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM-4L1S-96LCM3 is a pullable rack mount chassis with four LGX cassettes. Each cassette holds 24 LC ports for single fiber connections, totaling 96 fibers. The L-com FSP-MPM-4L1S-96LCM3 utilizes two 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM3 50/125 10GB applications. The FSP-MPM-4L1S-96LCM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM3 50/125 10GB Applications Pullable Rack Mount Chassis with 4 LGX Cassettes 24 LC Connections per Cassette (96 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 96 LC Multimode fiber OM3 - FSP-MPM-4L1S-96LCM3 - L-com, Inc.
North Andover, MA, United States
MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 96 LC Multimode fiber OM3
FSP-MPM-4L1S-96LCM3
MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 96 LC Multimode fiber OM3 FSP-MPM-4L1S-96LCM3
The L-com FSP-MPM-4L1S-96LCM3 is a pullable rack mount chassis with four LGX cassettes. Each cassette holds 24 LC ports for single fiber connections, totaling 96 fibers. The L-com FSP-MPM-4L1S-96LCM3 utilizes two 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM3 50/125 10GB applications. The FSP-MPM-4L1S-96LCM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM3 50/125 10GB Applications Pullable Rack Mount Chassis with 4 LGX Cassettes 24 LC Connections per Cassette (96 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

The L-com FSP-MPM-4L1S-96LCM3 is a pullable rack mount chassis with four LGX cassettes. Each cassette holds 24 LC ports for single fiber connections, totaling 96 fibers. The L-com FSP-MPM-4L1S-96LCM3 utilizes two 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM3 50/125 10GB applications. The FSP-MPM-4L1S-96LCM3 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.

Features

  • OM3 50/125 10GB Applications
  • Pullable Rack Mount Chassis with 4 LGX Cassettes
  • 24 LC Connections per Cassette (96 Fibers)
  • High Performance and Space Saving
  • Compatible with US Conec MTP Products

Application

  • Data Centers
  • Server Connectivity
  • Link Aggregation
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FSP-MPM-4L1S-96LCM3
Product Name MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 96 LC Multimode fiber OM3
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
DC to 50  Megabaud Versatile Link Fiber Optic Receiver for 1 mm POF - AFBR-2624Z - Broadcom Inc.
Specs
Data Rate 50 Mbps
Stand Alone Stand Alone
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details