L-com, Inc. MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 48 LC Multimode fiber OM4 FSP-MPM-4L1S-48LCM4

Description
The L-com FSP-MPM-4L1S-48LCM4 is a pullable rack mount chassis with four LGX cassettes. Each cassette holds 12 LC ports for single fiber connections, totaling 48 fibers. The L-com FSP-MPM-4L1S-48LCM4 utilizes one 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM4 50/125 40GB applications. The FSP-MPM-4L1S-48LCM4 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM4 50/125 40GB Applications Pullable Rack Mount Chassis with 4 LGX Cassettes 12 LC Connections per Cassette (48 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure
Description
The L-com FSP-MPM-4L1S-48LCM4 is a pullable rack mount chassis with four LGX cassettes. Each cassette holds 12 LC ports for single fiber connections, totaling 48 fibers. The L-com FSP-MPM-4L1S-48LCM4 utilizes one 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM4 50/125 40GB applications. The FSP-MPM-4L1S-48LCM4 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM4 50/125 40GB Applications Pullable Rack Mount Chassis with 4 LGX Cassettes 12 LC Connections per Cassette (48 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

Suppliers

Company
Product
Description
Supplier Links
MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 48 LC Multimode fiber OM4 - FSP-MPM-4L1S-48LCM4 - L-com, Inc.
North Andover, MA, United States
MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 48 LC Multimode fiber OM4
FSP-MPM-4L1S-48LCM4
MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 48 LC Multimode fiber OM4 FSP-MPM-4L1S-48LCM4
The L-com FSP-MPM-4L1S-48LCM4 is a pullable rack mount chassis with four LGX cassettes. Each cassette holds 12 LC ports for single fiber connections, totaling 48 fibers. The L-com FSP-MPM-4L1S-48LCM4 utilizes one 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM4 50/125 40GB applications. The FSP-MPM-4L1S-48LCM4 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features OM4 50/125 40GB Applications Pullable Rack Mount Chassis with 4 LGX Cassettes 12 LC Connections per Cassette (48 Fibers) High Performance and Space Saving Compatible with US Conec MTP Products Application Data Centers Server Connectivity Link Aggregation Fiber Optic Network Infrastructure

The L-com FSP-MPM-4L1S-48LCM4 is a pullable rack mount chassis with four LGX cassettes. Each cassette holds 12 LC ports for single fiber connections, totaling 48 fibers. The L-com FSP-MPM-4L1S-48LCM4 utilizes one 12 fiber MPO male w/ pins in the rear of each cassette to connect your MPO patch cable. This Multimode model is designed for OM4 50/125 40GB applications. The FSP-MPM-4L1S-48LCM4 is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.

Features

  • OM4 50/125 40GB Applications
  • Pullable Rack Mount Chassis with 4 LGX Cassettes
  • 12 LC Connections per Cassette (48 Fibers)
  • High Performance and Space Saving
  • Compatible with US Conec MTP Products

Application

  • Data Centers
  • Server Connectivity
  • Link Aggregation
  • Fiber Optic Network Infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FSP-MPM-4L1S-48LCM4
Product Name MPO male w/ pins pullable rack mount chassis with 4 LGX cassettes, 48 LC Multimode fiber OM4
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Adjustable Optical Receiver, 300-1050 nm Silicon Detector, 10 MHz, 8-32. - 2051-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Test and Measurement Receivers -  - MACOM
Specs
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Sensitivity -27 to -11 dB
Responsivity 0.2000 to 1 A/W
View Details