L-com, Inc. Fiber Sub Panel, 6 LC Quad Couplers, w/Ceramic Sleeve FSP-LCQ6-CR

Description
These versatile sub panels are used to populate FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. This unit features 6 Quad LC Couplers for a total of 24 ports, These robust connectors feature ceramic sleeves which are typically used in Singlemode applications. It comes in a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) LC Quad Couplers Ceramic sleeve for use with Multimode or Single mode applications Construction: Cold Rolled Steel 5.1" X 1.1" Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Description
These versatile sub panels are used to populate FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. This unit features 6 Quad LC Couplers for a total of 24 ports, These robust connectors feature ceramic sleeves which are typically used in Singlemode applications. It comes in a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) LC Quad Couplers Ceramic sleeve for use with Multimode or Single mode applications Construction: Cold Rolled Steel 5.1" X 1.1" Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel, 6 LC Quad Couplers, w/Ceramic Sleeve - FSP-LCQ6-CR - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel, 6 LC Quad Couplers, w/Ceramic Sleeve
FSP-LCQ6-CR
Fiber Sub Panel, 6 LC Quad Couplers, w/Ceramic Sleeve FSP-LCQ6-CR
These versatile sub panels are used to populate FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. This unit features 6 Quad LC Couplers for a total of 24 ports, These robust connectors feature ceramic sleeves which are typically used in Singlemode applications. It comes in a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) LC Quad Couplers Ceramic sleeve for use with Multimode or Single mode applications Construction: Cold Rolled Steel 5.1" X 1.1" Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

These versatile sub panels are used to populate FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
This unit features 6 Quad LC Couplers for a total of 24 ports, These robust connectors feature ceramic sleeves which are typically used in Singlemode applications. It comes in a black finish with snap on mounting for fast and easy installation and removal.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • ( 6 ) LC Quad Couplers
  • Ceramic sleeve for use with Multimode or Single mode applications
  • Construction: Cold Rolled Steel 5.1" X 1.1"
  • Snap on mounting for fast and easy installation
  • Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number FSP-LCQ6-CR
Product Name Fiber Sub Panel, 6 LC Quad Couplers, w/Ceramic Sleeve
Ports 6
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739430 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Rack Panel, 48 SC Couplers Multimode-Bronze Sleeves - PR175SC48 - L-com, Inc.
Specs
Port Type SC Connector
Ports 48
View Details
2 suppliers