L-com, Inc. FSP Series Fiber Sub Panel with 6 Keyed LC Single mode / Multimode Couplers White FSP-LCK-WHT

Description
These sub panels are used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Secured, keyed, LC adapters are designed specifically for mission critical circuits where networks are segregated by color for identification and protected from accidental moves, adds, or changes. They offer mechanical network security for organizations desiring to segregate networks because of privacy or security concerns. Note:The Couplers in these sub-panels are specifically designed to work with L-com's line of Keyed LC Patch Cords. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) Duplex LC Keyed, Ceramic Sleeve couplers are suitable for Single mode or Multimode applications; looking for a single Keyed LC Coupler? You can find them here! Each LC Keyed adapter will accept only the same-color LC Keyed connectors Snap on mounting for fast and easy installation Twelve color coded, keyed designs to limit improper network connections; these couplers are White and are designed to work with L-com's SFODLCK-WHT line of White Keyed LC cable assemblies Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Application Commercial Data Centers Financial Sector Markets Secure Networks Government / Military Networks Municipalities
Description
These sub panels are used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Secured, keyed, LC adapters are designed specifically for mission critical circuits where networks are segregated by color for identification and protected from accidental moves, adds, or changes. They offer mechanical network security for organizations desiring to segregate networks because of privacy or security concerns. Note:The Couplers in these sub-panels are specifically designed to work with L-com's line of Keyed LC Patch Cords. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) Duplex LC Keyed, Ceramic Sleeve couplers are suitable for Single mode or Multimode applications; looking for a single Keyed LC Coupler? You can find them here! Each LC Keyed adapter will accept only the same-color LC Keyed connectors Snap on mounting for fast and easy installation Twelve color coded, keyed designs to limit improper network connections; these couplers are White and are designed to work with L-com's SFODLCK-WHT line of White Keyed LC cable assemblies Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Application Commercial Data Centers Financial Sector Markets Secure Networks Government / Military Networks Municipalities

Suppliers

Company
Product
Description
Supplier Links
FSP Series Fiber Sub Panel with 6 Keyed LC Single mode / Multimode Couplers White - FSP-LCK-WHT - L-com, Inc.
North Andover, MA, United States
FSP Series Fiber Sub Panel with 6 Keyed LC Single mode / Multimode Couplers White
FSP-LCK-WHT
FSP Series Fiber Sub Panel with 6 Keyed LC Single mode / Multimode Couplers White FSP-LCK-WHT
These sub panels are used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Secured, keyed, LC adapters are designed specifically for mission critical circuits where networks are segregated by color for identification and protected from accidental moves, adds, or changes. They offer mechanical network security for organizations desiring to segregate networks because of privacy or security concerns. Note:The Couplers in these sub-panels are specifically designed to work with L-com's line of Keyed LC Patch Cords. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) Duplex LC Keyed, Ceramic Sleeve couplers are suitable for Single mode or Multimode applications; looking for a single Keyed LC Coupler? You can find them here! Each LC Keyed adapter will accept only the same-color LC Keyed connectors Snap on mounting for fast and easy installation Twelve color coded, keyed designs to limit improper network connections; these couplers are White and are designed to work with L-com's SFODLCK-WHT line of White Keyed LC cable assemblies Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Application Commercial Data Centers Financial Sector Markets Secure Networks Government / Military Networks Municipalities

These sub panels are used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Secured, keyed, LC adapters are designed specifically for mission critical circuits where networks are segregated by color for identification and protected from accidental moves, adds, or changes. They offer mechanical network security for organizations desiring to segregate networks because of privacy or security concerns.
Note:The Couplers in these sub-panels are specifically designed to work with L-com's line of Keyed LC Patch Cords.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • ( 6 ) Duplex LC Keyed, Ceramic Sleeve couplers are suitable for Single mode or Multimode applications; looking for a single Keyed LC Coupler? You can find them here!
  • Each LC Keyed adapter will accept only the same-color LC Keyed connectors
  • Snap on mounting for fast and easy installation
  • Twelve color coded, keyed designs to limit improper network connections; these couplers are White and are designed to work with L-com's SFODLCK-WHT line of White Keyed LC cable assemblies
  • Used to populate L-com's L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

Application

  • Commercial Data Centers
  • Financial Sector Markets
  • Secure Networks
  • Government / Military Networks
  • Municipalities
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number FSP-LCK-WHT
Product Name FSP Series Fiber Sub Panel with 6 Keyed LC Single mode / Multimode Couplers White
Ports 6
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7388552 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports - Model 9214 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details
Fiber Patch Panel - PFPP-24LC2-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; Duplex LC
Ports 24
Height in U 2
View Details