L-com, Inc. Fiber Sub Panel LC Duplex Single mode Couplers, 6 count, Ceramic Sleeve, Square, Blue Connector, Black FSP-LCD6-BLU-SMCRS

Description
The L-com FSP-LCD6-BLU-SMCRS is a fiber sub-panel with 6 blue duplex LC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-LCD6-BLU-SMCRS has a ceramic alignment sleeve designed for use in single mode applications. The FSP-LCD6-BLU-SMCRS features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 6 Blue Single mode LC duplex couplers Ceramic alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications
Description
The L-com FSP-LCD6-BLU-SMCRS is a fiber sub-panel with 6 blue duplex LC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-LCD6-BLU-SMCRS has a ceramic alignment sleeve designed for use in single mode applications. The FSP-LCD6-BLU-SMCRS features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 6 Blue Single mode LC duplex couplers Ceramic alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel LC Duplex Single mode Couplers, 6 count, Ceramic Sleeve, Square, Blue Connector, Black - FSP-LCD6-BLU-SMCRS - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel LC Duplex Single mode Couplers, 6 count, Ceramic Sleeve, Square, Blue Connector, Black
FSP-LCD6-BLU-SMCRS
Fiber Sub Panel LC Duplex Single mode Couplers, 6 count, Ceramic Sleeve, Square, Blue Connector, Black FSP-LCD6-BLU-SMCRS
The L-com FSP-LCD6-BLU-SMCRS is a fiber sub-panel with 6 blue duplex LC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-LCD6-BLU-SMCRS has a ceramic alignment sleeve designed for use in single mode applications. The FSP-LCD6-BLU-SMCRS features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today! Features Fiber sub-panel with 6 Blue Single mode LC duplex couplers Ceramic alignment sleeve Cold rolled steel construction 5.1" x 1.1" LGX footprint Snap on mounting for fast and easy installation Application Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures Fiber optic network infrastructure Fiber optic installers FTTx applications

The L-com FSP-LCD6-BLU-SMCRS is a fiber sub-panel with 6 blue duplex LC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-LCD6-BLU-SMCRS has a ceramic alignment sleeve designed for use in single mode applications. The FSP-LCD6-BLU-SMCRS features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today!

Features

  • Fiber sub-panel with 6 Blue Single mode LC duplex couplers
  • Ceramic alignment sleeve
  • Cold rolled steel construction
  • 5.1" x 1.1" LGX footprint
  • Snap on mounting for fast and easy installation

Application

  • Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures
  • Fiber optic network infrastructure
  • Fiber optic installers
  • FTTx applications
Supplier's Site
Fiber Sub Panel, Lc Coupler, 6Pos; Connector Type L-Com - 55AJ2170 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Sub Panel, Lc Coupler, 6Pos; Connector Type L-Com
55AJ2170
Fiber Sub Panel, Lc Coupler, 6Pos; Connector Type L-Com 55AJ2170
FIBER SUB PANEL, LC COUPLER, 6POS; Connector Type:LC Coupler; No. of Ports:6Ports; LAN Category:-; Rack U Height:-; Product Range:

FIBER SUB PANEL, LC COUPLER, 6POS; Connector Type:LC Coupler; No. of Ports:6Ports; LAN Category:-; Rack U Height:-; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSP-LCD6-BLU-SMCRS 55AJ2170
Product Name Fiber Sub Panel LC Duplex Single mode Couplers, 6 count, Ceramic Sleeve, Square, Blue Connector, Black Fiber Sub Panel, Lc Coupler, 6Pos; Connector Type L-Com
Ports 6 6
Unlock Full Specs
to access all available technical data

Similar Products