The L-com FSP-LCD6-BGE-MMBRS is a fiber sub-panel with 6 beige duplex LC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-LCD6-BGE-MMBRS has a bronze alignment sleeve designed for use in multimode applications. The FSP-LCD6-BGE-MMBRS features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today!
Features
Application
FIBER SUB PANEL LC DUPLEX MULTIMODE COUPLERS,6 COU
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Patch Panels | Patch Panels |
| Product Number | FSP-LCD6-BGE-MMBRS | 23AK3195 |
| Product Name | Fiber Sub Panel LC Duplex Multimode Couplers, 6 count, Bronze Sleeve, Square, Beige Connector, Black | Fiber Sub Panel Lc Duplex Multimode Couplers,6 Cou L-Com |
| Ports | 6 |