L-com, Inc. Fiber Sub Panel, 6 LC Duplex 10G Couplers, Ceramic Sleeve FSP-LCD6-10G-CR

Description
These versatile sub panels are used to populate L-com's FE series Fiber Enclosures, FSP Patch Panels and FSP Din-Rail Boxes. These robust connectors feature ceramic sleeve versions which are primarily used in Single mode applications and bronze sleeve versions which are typically used in Multimode applications.These units features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) LC Duplex Couplers Ceramic sleeve for use with Multimode or Single mode applications Construction: Cold Rolled Steel 5.1" X 1.1" Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Description
These versatile sub panels are used to populate L-com's FE series Fiber Enclosures, FSP Patch Panels and FSP Din-Rail Boxes. These robust connectors feature ceramic sleeve versions which are primarily used in Single mode applications and bronze sleeve versions which are typically used in Multimode applications.These units features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) LC Duplex Couplers Ceramic sleeve for use with Multimode or Single mode applications Construction: Cold Rolled Steel 5.1" X 1.1" Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel, 6 LC Duplex 10G Couplers, Ceramic Sleeve - FSP-LCD6-10G-CR - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel, 6 LC Duplex 10G Couplers, Ceramic Sleeve
FSP-LCD6-10G-CR
Fiber Sub Panel, 6 LC Duplex 10G Couplers, Ceramic Sleeve FSP-LCD6-10G-CR
These versatile sub panels are used to populate L-com's FE series Fiber Enclosures, FSP Patch Panels and FSP Din-Rail Boxes. These robust connectors feature ceramic sleeve versions which are primarily used in Single mode applications and bronze sleeve versions which are typically used in Multimode applications.These units features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features ( 6 ) LC Duplex Couplers Ceramic sleeve for use with Multimode or Single mode applications Construction: Cold Rolled Steel 5.1" X 1.1" Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.

These versatile sub panels are used to populate L-com's FE series Fiber Enclosures, FSP Patch Panels and FSP Din-Rail Boxes. These robust connectors feature ceramic sleeve versions which are primarily used in Single mode applications and bronze sleeve versions which are typically used in Multimode applications.These units features a black finish with snap on mounting for fast and easy installation and removal.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • ( 6 ) LC Duplex Couplers
  • Ceramic sleeve for use with Multimode or Single mode applications
  • Construction: Cold Rolled Steel 5.1" X 1.1"
  • Snap on mounting for fast and easy installation
  • Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number FSP-LCD6-10G-CR
Product Name Fiber Sub Panel, 6 LC Duplex 10G Couplers, Ceramic Sleeve
Ports 6
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739433 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Specs
Port Type LC
Ports 48
Cable Specifications Fiber Optic Cable
View Details