The L-com FSP-FCA6-0-SMCR is an unloaded fiber sub-panel with openings for 6 simplex FC/APC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-FCA6-0-SMCR has a ceramic alignment sleeve designed for use in single mode applications. The FSP-FCA6-0-SMCR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today!
Features
Fiber sub-panel with 6 Single mode FC/APC simplex couplers
Ceramic alignment sleeve
Cold rolled steel construction
5.1" x 1.1" LGX footprint
Snap on mounting for fast and easy installation
Application
Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures
Fiber optic network infrastructure
Fiber optic installers
FTTx applications
The L-com FSP-FCA6-0-SMCR is an unloaded fiber sub-panel with openings for 6 simplex FC/APC couplers, and is for use in enclosures, rack panels, or panel din-rail boxes. The FSP-FCA6-0-SMCR has a ceramic alignment sleeve designed for use in single mode applications. The FSP-FCA6-0-SMCR features snap on mounting for fast and easy installation and removal. The unit is constructed of cold rolled steel and is standard LGX size (5.1" x 1.1"). All fiber sub-panels are in stock and ready to ship, order online today!
Features
- Fiber sub-panel with 6 Single mode FC/APC simplex couplers
- Ceramic alignment sleeve
- Cold rolled steel construction
- 5.1" x 1.1" LGX footprint
- Snap on mounting for fast and easy installation
Application
- Used to populate L-com's wall mount and rack mount fiber enclosures, FSP Series rack panels, and FSP DIN-Rail mount enclosures
- Fiber optic network infrastructure
- Fiber optic installers
- FTTx applications