L-com, Inc. Fiber Sub Panel, 6 APC FC Simplex Couplers, w/Ceramic Sleeve FSP-FC-APC

Description
This versatile sub panel is used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Offered in an FC APC configuration, these robust connectors feature ceramic alignment sleeves which are primarily used in Single mode applications This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. ( 6 ) FC Simplex APC Couplers Ceramic sleeve option for use with Single mode applications Construction: Cold Rolled Steel 5.1" X 1.1"
Description
This versatile sub panel is used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Offered in an FC APC configuration, these robust connectors feature ceramic alignment sleeves which are primarily used in Single mode applications This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. ( 6 ) FC Simplex APC Couplers Ceramic sleeve option for use with Single mode applications Construction: Cold Rolled Steel 5.1" X 1.1"

Suppliers

Company
Product
Description
Supplier Links
Fiber Sub Panel, 6 APC FC Simplex Couplers, w/Ceramic Sleeve - FSP-FC-APC - L-com, Inc.
North Andover, MA, United States
Fiber Sub Panel, 6 APC FC Simplex Couplers, w/Ceramic Sleeve
FSP-FC-APC
Fiber Sub Panel, 6 APC FC Simplex Couplers, w/Ceramic Sleeve FSP-FC-APC
This versatile sub panel is used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. Offered in an FC APC configuration, these robust connectors feature ceramic alignment sleeves which are primarily used in Single mode applications This unit features a black finish with snap on mounting for fast and easy installation and removal. Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately) Features Snap on mounting for fast and easy installation Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures. ( 6 ) FC Simplex APC Couplers Ceramic sleeve option for use with Single mode applications Construction: Cold Rolled Steel 5.1" X 1.1"

This versatile sub panel is used to populate L-com's FE Series Wall Mount, & Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
Offered in an FC APC configuration, these robust connectors feature ceramic alignment sleeves which are primarily used in Single mode applications This unit features a black finish with snap on mounting for fast and easy installation and removal.
Replacement for Damaged or missing hardware FSP-FASTENERS available (sold separately)

Features

  • Snap on mounting for fast and easy installation
  • Used to populate L-com's FE series Wall Mount, and Rack Mount, Fiber Enclosures, FSP Series Rack Panels, and FSP DIN-Rail Mount Enclosures.
  • ( 6 ) FC Simplex APC Couplers
  • Ceramic sleeve option for use with Single mode applications
  • Construction: Cold Rolled Steel 5.1" X 1.1"
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number FSP-FC-APC
Product Name Fiber Sub Panel, 6 APC FC Simplex Couplers, w/Ceramic Sleeve
Ports 6
Unlock Full Specs
to access all available technical data

Similar Products