MilesTek Corporation 1.75" x 19" Patch Panel, w/16 LC Multimode Couplers REF00080

Description
This 1U (1.75") Fiber Optic patch panel is perfect for connecting Multimode LC fiber jumper cables in an equipment rack or enclosure. The Couplers Feature Bronze Alignment sleeves which are more rugged than ceramic and suitable for Multimode applications. Each panel is constructed for the highest quality steel and features a durable black powder cost finish. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Couplers have Rugged Bronze Alignment Sleeves suitable to connect fiber optic cables with LC Multimode style connectors • Rugged steel construction ensures durability • Standard design works with any 19" equipment rack offering multivendor support, 1U high (1.75") • Cable management cut outs allows tie down of incoming cables securing your connections
Description
This 1U (1.75") Fiber Optic patch panel is perfect for connecting Multimode LC fiber jumper cables in an equipment rack or enclosure. The Couplers Feature Bronze Alignment sleeves which are more rugged than ceramic and suitable for Multimode applications. Each panel is constructed for the highest quality steel and features a durable black powder cost finish. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Couplers have Rugged Bronze Alignment Sleeves suitable to connect fiber optic cables with LC Multimode style connectors • Rugged steel construction ensures durability • Standard design works with any 19" equipment rack offering multivendor support, 1U high (1.75") • Cable management cut outs allows tie down of incoming cables securing your connections

Suppliers

Company
Product
Description
Supplier Links
1.75
Denton, TX, United States
1.75" x 19" Patch Panel, w/16 LC Multimode Couplers
REF00080
1.75" x 19" Patch Panel, w/16 LC Multimode Couplers REF00080
This 1U (1.75") Fiber Optic patch panel is perfect for connecting Multimode LC fiber jumper cables in an equipment rack or enclosure. The Couplers Feature Bronze Alignment sleeves which are more rugged than ceramic and suitable for Multimode applications. Each panel is constructed for the highest quality steel and features a durable black powder cost finish. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today! Features • Couplers have Rugged Bronze Alignment Sleeves suitable to connect fiber optic cables with LC Multimode style connectors • Rugged steel construction ensures durability • Standard design works with any 19" equipment rack offering multivendor support, 1U high (1.75") • Cable management cut outs allows tie down of incoming cables securing your connections

This 1U (1.75") Fiber Optic patch panel is perfect for connecting Multimode LC fiber jumper cables in an equipment rack or enclosure. The Couplers Feature Bronze Alignment sleeves which are more rugged than ceramic and suitable for Multimode applications. Each panel is constructed for the highest quality steel and features a durable black powder cost finish. Optional cable management bracket available (sold separately). Same day shipping on most items; Order online today!
Features
• Couplers have Rugged Bronze Alignment Sleeves suitable to connect fiber optic cables with LC Multimode style connectors
• Rugged steel construction ensures durability
• Standard design works with any 19" equipment rack offering multivendor support, 1U high (1.75")
• Cable management cut outs allows tie down of incoming cables securing your connections

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Patch Panels
Product Number REF00080
Product Name 1.75" x 19" Patch Panel, w/16 LC Multimode Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 649644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E; Category 6; Cat6, Cat5e
View Details
Fiber Optic Patch Panel - FSPKLCDS6GN - Hubbell Incorporated
Specs
Port Type LC
Ports 12
View Details