L-com, Inc. Fiber Optic Visual Fault Locator, 10mW Output Power with 1.25mm adapter FOTM-VFL-10

Description
The L-com FOTM-VFL-10 is a VFL (Visual Fault Locator) utilized for identifying fibers and fiber breaks or macro-bending. The FOTM-VFL-10 has a compact design, and suitable for most fiber connector design. The FOTM-VFL-10 has 10mW output power, making it ideal for fiber cable troubleshooting, over single mode or multimode fiber. The L-com FOTM-VFL-10 VFL (Visual Fault Locator) can identify fibers and fiber breaks or macro-bending. The FOTM-VFL-10 is one of thousands of fiber products and fiber accessories available from L-com, in stock and ready to ship. Features VFL (Visual Fault Locator) for identifying fibers and fiber breaks or macro-bending Compact design Suitable for most fiber connector designs 10mW output power Application Fiber Test and Measurement Fiber Characterization Fiber Cable Troubleshooting
Datasheet
Description
The L-com FOTM-VFL-10 is a VFL (Visual Fault Locator) utilized for identifying fibers and fiber breaks or macro-bending. The FOTM-VFL-10 has a compact design, and suitable for most fiber connector design. The FOTM-VFL-10 has 10mW output power, making it ideal for fiber cable troubleshooting, over single mode or multimode fiber. The L-com FOTM-VFL-10 VFL (Visual Fault Locator) can identify fibers and fiber breaks or macro-bending. The FOTM-VFL-10 is one of thousands of fiber products and fiber accessories available from L-com, in stock and ready to ship. Features VFL (Visual Fault Locator) for identifying fibers and fiber breaks or macro-bending Compact design Suitable for most fiber connector designs 10mW output power Application Fiber Test and Measurement Fiber Characterization Fiber Cable Troubleshooting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Visual Fault Locator, 10mW Output Power with 1.25mm adapter - FOTM-VFL-10 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Visual Fault Locator, 10mW Output Power with 1.25mm adapter
FOTM-VFL-10
Fiber Optic Visual Fault Locator, 10mW Output Power with 1.25mm adapter FOTM-VFL-10
The L-com FOTM-VFL-10 is a VFL (Visual Fault Locator) utilized for identifying fibers and fiber breaks or macro-bending. The FOTM-VFL-10 has a compact design, and suitable for most fiber connector design. The FOTM-VFL-10 has 10mW output power, making it ideal for fiber cable troubleshooting, over single mode or multimode fiber. The L-com FOTM-VFL-10 VFL (Visual Fault Locator) can identify fibers and fiber breaks or macro-bending. The FOTM-VFL-10 is one of thousands of fiber products and fiber accessories available from L-com, in stock and ready to ship. Features VFL (Visual Fault Locator) for identifying fibers and fiber breaks or macro-bending Compact design Suitable for most fiber connector designs 10mW output power Application Fiber Test and Measurement Fiber Characterization Fiber Cable Troubleshooting

The L-com FOTM-VFL-10 is a VFL (Visual Fault Locator) utilized for identifying fibers and fiber breaks or macro-bending. The FOTM-VFL-10 has a compact design, and suitable for most fiber connector design. The FOTM-VFL-10 has 10mW output power, making it ideal for fiber cable troubleshooting, over single mode or multimode fiber. The L-com FOTM-VFL-10 VFL (Visual Fault Locator) can identify fibers and fiber breaks or macro-bending. The FOTM-VFL-10 is one of thousands of fiber products and fiber accessories available from L-com, in stock and ready to ship.

Features

  • VFL (Visual Fault Locator) for identifying fibers and fiber breaks or macro-bending
  • Compact design
  • Suitable for most fiber connector designs
  • 10mW output power

Application

  • Fiber Test and Measurement
  • Fiber Characterization
  • Fiber Cable Troubleshooting
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Test Equipment
Product Number FOTM-VFL-10
Product Name Fiber Optic Visual Fault Locator, 10mW Output Power with 1.25mm adapter
Test Equipment Fiber Optic Fault Locator
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
FIS Visual Fault Locator - OF-1000-UF - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Test Equipment Fiber Optic Fault Locator
Test Equipment Type Hand Held
Connector Type 2.5mm Universal
View Details
Specs
Connector Type FC
Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Optic Multi-Channel Optical PON Power Meter (1270/1310/1490/1550/1577/1610nm), High Power - FOTM-OPM-MCH - L-com, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details