L-com, Inc. Fiber Loopback Lc Single Mode, 5Db Attenuation L-Com FOL-AT-LCUSM-05D

Description
FIBER LOOPBACK LC SINGLE MODE, 5DB ATTENUATION
Description
FIBER LOOPBACK LC SINGLE MODE, 5DB ATTENUATION

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback Lc Single Mode, 5Db Attenuation L-Com - 23AK3115 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Loopback Lc Single Mode, 5Db Attenuation L-Com
23AK3115
Fiber Loopback Lc Single Mode, 5Db Attenuation L-Com 23AK3115
FIBER LOOPBACK LC SINGLE MODE, 5DB ATTENUATION

FIBER LOOPBACK LC SINGLE MODE, 5DB ATTENUATION

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fiber Optic Attenuators
Product Number 23AK3115
Product Name Fiber Loopback Lc Single Mode, 5Db Attenuation L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 515 nm - VA-CB-515 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 515 nm (5150 Å)
View Details
FC Attenuator 5db - FC 1ATT5DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Attenuation Range 5 dB
View Details
Fiber Optic Attenuators - 5073-FOATSCA-10D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type SC
Attenuation Range 10 dB
View Details
FIS Bulkhead Female-Female Attenuator - F1-8224S - Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 nm (13100 Å)
View Details