L-com, Inc. 3G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Standalone Module FOCV-3GSDI-SRXM

Description
The L-com FOCV-3GSDI-SRXM is a 3G SDI Converter receiver module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-3GSDI-SRXM 3G SDI Converter receiver supports a 20km transmission distance over single mode fiber. The FOCV-3GSDI-SRXM Supports SDI video up to 3Gbit/s, 1080p60. video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SDI video up to 3Gbit/s, 1080p60. supports a 20km transmission distance over single mode fiber 3G SDI Converter transmitter standalone or in a rack-mounted configuration module Application HD or 3G SDI Video extension Broadcasting Surveillance networks, and CCTV security systems
Description
The L-com FOCV-3GSDI-SRXM is a 3G SDI Converter receiver module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-3GSDI-SRXM 3G SDI Converter receiver supports a 20km transmission distance over single mode fiber. The FOCV-3GSDI-SRXM Supports SDI video up to 3Gbit/s, 1080p60. video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SDI video up to 3Gbit/s, 1080p60. supports a 20km transmission distance over single mode fiber 3G SDI Converter transmitter standalone or in a rack-mounted configuration module Application HD or 3G SDI Video extension Broadcasting Surveillance networks, and CCTV security systems

Suppliers

Company
Product
Description
Supplier Links
3G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Standalone Module - FOCV-3GSDI-SRXM - L-com, Inc.
North Andover, MA, United States
3G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Standalone Module
FOCV-3GSDI-SRXM
3G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Standalone Module FOCV-3GSDI-SRXM
The L-com FOCV-3GSDI-SRXM is a 3G SDI Converter receiver module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-3GSDI-SRXM 3G SDI Converter receiver supports a 20km transmission distance over single mode fiber. The FOCV-3GSDI-SRXM Supports SDI video up to 3Gbit/s, 1080p60. video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SDI video up to 3Gbit/s, 1080p60. supports a 20km transmission distance over single mode fiber 3G SDI Converter transmitter standalone or in a rack-mounted configuration module Application HD or 3G SDI Video extension Broadcasting Surveillance networks, and CCTV security systems

The L-com FOCV-3GSDI-SRXM is a 3G SDI Converter receiver module. It has a small applicance-like design and can be used standalone with existing cabling. The L-com FOCV-3GSDI-SRXM 3G SDI Converter receiver supports a 20km transmission distance over single mode fiber. The FOCV-3GSDI-SRXM Supports SDI video up to 3Gbit/s, 1080p60. video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com.

Features

  • Supports SDI video up to 3Gbit/s, 1080p60.
  • supports a 20km transmission distance over single mode fiber
  • 3G SDI Converter transmitter standalone or in a rack-mounted configuration module

Application

  • HD or 3G SDI Video extension
  • Broadcasting
  • Surveillance networks, and CCTV security systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Receivers
Product Number FOCV-3GSDI-SRXM
Product Name 3G SDI Optical Extender/Converter-Receiver for Single Mode Fiber Standalone Module
Cable Type Single mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 900-1700 nm InGaAs, 125 MHz, FC, DC-Coupled - 1811-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 125 MHz
View Details
Fibre Optic Receivers - 2707763 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Test and Measurement Receivers -  - MACOM
Specs
Photodiode Semiconductor Silicon (optional feature); Indium Gallium Arsenic (optional feature)
Sensitivity -27 to -11 dB
Responsivity 0.2000 to 1 A/W
View Details