Westek Electronics, Inc. ST Attenuator 20DB FC 22ATT20DB

Description
ST UPC Male-Female Buildout Attenuator
Description
ST UPC Male-Female Buildout Attenuator

Suppliers

Company
Product
Description
Supplier Links
ST Attenuator 20DB - FC 22ATT20DB - Westek Electronics, Inc.
Watsonville, CA, USA
ST Attenuator 20DB
FC 22ATT20DB
ST Attenuator 20DB FC 22ATT20DB
ST UPC Male-Female Buildout Attenuator

ST UPC Male-Female Buildout Attenuator

Supplier's Site

Technical Specifications

  Westek Electronics, Inc.
Product Category Fiber Optic Attenuators
Product Number FC 22ATT20DB
Product Name ST Attenuator 20DB
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 830 nm - VA-CB-830 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 830 nm (8300 Å)
View Details
FC Attenuator 5db - FC 1ATT5DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Attenuation Range 5 dB
View Details
In-Line Optical Attenuators, Flat Wavelength, LC APC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details
Fiber Optic Attenuator - UPC - M2 Optics, Inc.
Specs
Cable Type Single Mode / Multimode
Attenuator Type Fixed Attenuation
Connector Type FC (optional feature); LC (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
View Details