L-com, Inc. Fiber Optic Bulkhead Attenuator, SC 15dB for 1550nm FOATSC-55-15D

Description
The L-com FOATSC-55-15D is a bulkhead attenuator for 1550nm wavelength and is rated for 15db. The L-com FOATSC-55-15D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-55-15D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 15db SC Bulkhead Attenuator supports 1550nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement
Description
The L-com FOATSC-55-15D is a bulkhead attenuator for 1550nm wavelength and is rated for 15db. The L-com FOATSC-55-15D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-55-15D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 15db SC Bulkhead Attenuator supports 1550nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Bulkhead Attenuator, SC 15dB for 1550nm - FOATSC-55-15D - L-com, Inc.
North Andover, MA, United States
Fiber Optic Bulkhead Attenuator, SC 15dB for 1550nm
FOATSC-55-15D
Fiber Optic Bulkhead Attenuator, SC 15dB for 1550nm FOATSC-55-15D
The L-com FOATSC-55-15D is a bulkhead attenuator for 1550nm wavelength and is rated for 15db. The L-com FOATSC-55-15D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-55-15D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 15db SC Bulkhead Attenuator supports 1550nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

The L-com FOATSC-55-15D is a bulkhead attenuator for 1550nm wavelength and is rated for 15db. The L-com FOATSC-55-15D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-55-15D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today!

Features

  • 15db SC Bulkhead Attenuator supports 1550nm
  • Ceramic ferrules provide precise alignment
  • Bulkhead design is compatible with standard industry connectors
  • Used to attenuate Single mode fiber connectors/connections

Application

  • FTTX
  • Test and measurement
Supplier's Site
Fiber Optic Attenuator, Sc, 1550Nm, 15Db; Attenuation L-Com - 55AJ2107 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Attenuator, Sc, 1550Nm, 15Db; Attenuation L-Com
55AJ2107
Fiber Optic Attenuator, Sc, 1550Nm, 15Db; Attenuation L-Com 55AJ2107
FIBER OPTIC ATTENUATOR, SC, 1550NM, 15DB; Attenuation:15dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:

FIBER OPTIC ATTENUATOR, SC, 1550NM, 15DB; Attenuation:15dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Fiber Optic Attenuators Fiber Optic Attenuators
Product Number FOATSC-55-15D 55AJ2107
Product Name Fiber Optic Bulkhead Attenuator, SC 15dB for 1550nm Fiber Optic Attenuator, Sc, 1550Nm, 15Db; Attenuation L-Com
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 830 nm - VA-CB-830 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 830 nm (8300 Å)
View Details
2W/9 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz - LCAT1005-09 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SMA
Attenuation Range 9 dB
View Details
Fiber Optic Attenuators -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
View Details