Black Box Fiber Optic Inline Attenuator Singlemode SC/APC 15 DB FOAT55S1-SC-15DB

Description
Return-loss measures to attenuate signal. Use doped SM fiber w/1310–1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs.
Description
Return-loss measures to attenuate signal. Use doped SM fiber w/1310–1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Inline Attenuator Singlemode SC/APC 15 DB - FOAT55S1-SC-15DB - Black Box
Lawrence, PA, USA
Fiber Optic Inline Attenuator Singlemode SC/APC 15 DB
FOAT55S1-SC-15DB
Fiber Optic Inline Attenuator Singlemode SC/APC 15 DB FOAT55S1-SC-15DB
Return-loss measures to attenuate signal. Use doped SM fiber w/1310–1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs.

Return-loss measures to attenuate signal. Use doped SM fiber w/1310–1550nm wavelength to achieve fixed return loss. For CATV, LAN, WAN, & telecom applications. Use to make sure all operate at same optical level in multiple fiber runs.

Supplier's Site

Technical Specifications

  Black Box
Product Category Fiber Optic Attenuators
Product Number FOAT55S1-SC-15DB
Product Name Fiber Optic Inline Attenuator Singlemode SC/APC 15 DB
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 830 nm - VA-CB-830-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 830 nm (8300 Å)
View Details
Fiber Attenuator - SC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
2W/5 dB Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 18 GHz - LCAT1005-05 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SMA
Attenuation Range 5 dB
View Details
In-Line Optical Attenuators, Flat Wavelength, LC APC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details