L-com, Inc. Fiber Optic Bulkhead Attenuator, SC 5dB for 1550nm FOATSC-55-05D

Description
The L-com FOATSC-55-05D is a bulkhead attenuator for 1550nm wavelength and is rated for 5db. The L-com FOATSC-55-05D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-55-05D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 5db SC Bulkhead Attenuator supports 1550nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement
Description
The L-com FOATSC-55-05D is a bulkhead attenuator for 1550nm wavelength and is rated for 5db. The L-com FOATSC-55-05D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-55-05D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 5db SC Bulkhead Attenuator supports 1550nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Bulkhead Attenuator, SC 5dB for 1550nm - FOATSC-55-05D - L-com, Inc.
North Andover, MA, United States
Fiber Optic Bulkhead Attenuator, SC 5dB for 1550nm
FOATSC-55-05D
Fiber Optic Bulkhead Attenuator, SC 5dB for 1550nm FOATSC-55-05D
The L-com FOATSC-55-05D is a bulkhead attenuator for 1550nm wavelength and is rated for 5db. The L-com FOATSC-55-05D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-55-05D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 5db SC Bulkhead Attenuator supports 1550nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

The L-com FOATSC-55-05D is a bulkhead attenuator for 1550nm wavelength and is rated for 5db. The L-com FOATSC-55-05D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-55-05D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today!

Features

  • 5db SC Bulkhead Attenuator supports 1550nm
  • Ceramic ferrules provide precise alignment
  • Bulkhead design is compatible with standard industry connectors
  • Used to attenuate Single mode fiber connectors/connections

Application

  • FTTX
  • Test and measurement
Supplier's Site
Fiber Optic Attenuator, Sc, 1550Nm, 5Db; Attenuation L-Com - 55AJ2105 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Attenuator, Sc, 1550Nm, 5Db; Attenuation L-Com
55AJ2105
Fiber Optic Attenuator, Sc, 1550Nm, 5Db; Attenuation L-Com 55AJ2105
FIBER OPTIC ATTENUATOR, SC, 1550NM, 5DB; Attenuation:5dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:

FIBER OPTIC ATTENUATOR, SC, 1550NM, 5DB; Attenuation:5dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1550nm; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Fiber Optic Attenuators Fiber Optic Attenuators
Product Number FOATSC-55-05D 55AJ2105
Product Name Fiber Optic Bulkhead Attenuator, SC 5dB for 1550nm Fiber Optic Attenuator, Sc, 1550Nm, 5Db; Attenuation L-Com
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 780 nm - VA-CB-780 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 780 nm (7800 Å)
View Details
Singlemode Inline Optical Attenuator - MPS-2100 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Cable Type Single Mode
Attenuator Type Fixed Attenuation
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
View Details
Fiber Optic Attenuators -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
View Details
In-Line Optical Attenuators, Flat Wavelength, LC UPC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details