L-com, Inc. Precision Fiber Attenuator, SC / APC, 15db FOATSCA-15D

Description
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. These versatile in-line attenuators are the perfect solution for attenuating Singlemode fiber connectors for both lab and commercial applications. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features Used to attenuate Single mode fiber connectors/connectio ns Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Dual Wavelength (1310/1550nm) support offers multi-application flexibility Inline design accommodates fast and easy installation Application FTTX Test and measurement
Description
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. These versatile in-line attenuators are the perfect solution for attenuating Singlemode fiber connectors for both lab and commercial applications. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features Used to attenuate Single mode fiber connectors/connectio ns Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Dual Wavelength (1310/1550nm) support offers multi-application flexibility Inline design accommodates fast and easy installation Application FTTX Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Precision Fiber Attenuator, SC / APC, 15db - FOATSCA-15D - L-com, Inc.
North Andover, MA, United States
Precision Fiber Attenuator, SC / APC, 15db
FOATSCA-15D
Precision Fiber Attenuator, SC / APC, 15db FOATSCA-15D
L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. These versatile in-line attenuators are the perfect solution for attenuating Singlemode fiber connectors for both lab and commercial applications. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today! Features Used to attenuate Single mode fiber connectors/connectio ns Attenuating material-Ion Doped Fiber Ceramic ferrules provide precise alignment Dual Wavelength (1310/1550nm) support offers multi-application flexibility Inline design accommodates fast and easy installation Application FTTX Test and measurement

L-com offers an extensive line of dual wavelength (1310/1550nm) Singlemode fiber optic attenuators. These versatile in-line attenuators are the perfect solution for attenuating Singlemode fiber connectors for both lab and commercial applications. Constructed of the highest quality materials and factory tested, this series offers the widest array of connector styles and polish types. Order today!

Features

  • Used to attenuate Single mode fiber connectors/connections
  • Attenuating material-Ion Doped Fiber
  • Ceramic ferrules provide precise alignment
  • Dual Wavelength (1310/1550nm) support offers multi-application flexibility
  • Inline design accommodates fast and easy installation

Application

  • FTTX
  • Test and measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Attenuators
Product Number FOATSCA-15D
Product Name Precision Fiber Attenuator, SC / APC, 15db
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 633 nm - VA-CB-633 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 633 nm (6330 Å)
View Details
ST Attenuator 15DB - FC 22ATT15DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Attenuation Range 15 dB
View Details
2W/9 dB Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 18 GHz - LCAT1006-09 - L-com, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type SMA
Attenuation Range 9 dB
View Details
FIS FC/UPC Male-Female Attenuator - F1-8721C10 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details