L-com, Inc. Fiber Optic Bulkhead Attenuator, SC 10dB for 1310nm FOATSC-31-10D

Description
The L-com FOATSC-31-10D is a bulkhead attenuator for 1310nm wavelength and is rated for 10db. The L-com FOATSC-31-10D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-31-10D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 10db SC Bulkhead Attenuator supports 1310nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement
Description
The L-com FOATSC-31-10D is a bulkhead attenuator for 1310nm wavelength and is rated for 10db. The L-com FOATSC-31-10D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-31-10D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 10db SC Bulkhead Attenuator supports 1310nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Bulkhead Attenuator, SC 10dB for 1310nm - FOATSC-31-10D - L-com, Inc.
North Andover, MA, United States
Fiber Optic Bulkhead Attenuator, SC 10dB for 1310nm
FOATSC-31-10D
Fiber Optic Bulkhead Attenuator, SC 10dB for 1310nm FOATSC-31-10D
The L-com FOATSC-31-10D is a bulkhead attenuator for 1310nm wavelength and is rated for 10db. The L-com FOATSC-31-10D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-31-10D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today! Features 10db SC Bulkhead Attenuator supports 1310nm Ceramic ferrules provide precise alignment Bulkhead design is compatible with standard industry connectors Used to attenuate Single mode fiber connectors/connectio ns Application FTTX Test and measurement

The L-com FOATSC-31-10D is a bulkhead attenuator for 1310nm wavelength and is rated for 10db. The L-com FOATSC-31-10D is the perfect solution for attenuating Single mode fiber connectors for both lab and commercial applications. The FOATSC-31-10D is constructed of the highest quality materials, is factory tested, and are In Stock. Order today!

Features

  • 10db SC Bulkhead Attenuator supports 1310nm
  • Ceramic ferrules provide precise alignment
  • Bulkhead design is compatible with standard industry connectors
  • Used to attenuate Single mode fiber connectors/connections

Application

  • FTTX
  • Test and measurement
Supplier's Site
Fiber Optic Attenuator, Sc, 1310Nm, 10Db; Attenuation L-Com - 55AJ2102 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Attenuator, Sc, 1310Nm, 10Db; Attenuation L-Com
55AJ2102
Fiber Optic Attenuator, Sc, 1310Nm, 10Db; Attenuation L-Com 55AJ2102
FIBER OPTIC ATTENUATOR, SC, 1310NM, 10DB; Attenuation:10dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1310nm; Product Range:

FIBER OPTIC ATTENUATOR, SC, 1310NM, 10DB; Attenuation:10dB; Fibre Optic Connector Type:SC; Fibre Optic Polish Type:-; Wavelength Typ:1310nm; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Fiber Optic Attenuators Fiber Optic Attenuators
Product Number FOATSC-31-10D 55AJ2102
Product Name Fiber Optic Bulkhead Attenuator, SC 10dB for 1310nm Fiber Optic Attenuator, Sc, 1310Nm, 10Db; Attenuation L-Com
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Attenuator, Fixed, 1550 nm, 3 dB, FC/PC Connector. - F-ADAT-15-03-50 - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Attenuation Range 3 dB
View Details
Fiber Optic Attenuators - 5073-FOATSCA-01D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type SC
Attenuation Range 1 dB
View Details
FC Attenuators, Singlemode -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode
Connector Type FC
View Details
Manual Variable Optical Attenuator/(and dual) -  - Corning Optical Communications
Specs
Attenuator Type Variable Attenuation
View Details